NSI Industries LLC Twist On Wire Connector ET-CP-11

Description
COMBINATION PAIL TYPE TAN, YELLOW, RED, BLUE COLOR UL 486C, CSA APPROVAL 600 VOLT VOLTAGE RATING 105 DEG C TEMPERATURE RATING 4 PER PACK STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL EASY-TWIST[TM] BRAND ROHS COMPLIANT ET-CP MODEL
Datasheet
Description
COMBINATION PAIL TYPE TAN, YELLOW, RED, BLUE COLOR UL 486C, CSA APPROVAL 600 VOLT VOLTAGE RATING 105 DEG C TEMPERATURE RATING 4 PER PACK STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL EASY-TWIST[TM] BRAND ROHS COMPLIANT ET-CP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - ET-CP-11 - NSI Industries LLC
Huntersville, NC, USA
Twist On Wire Connector
ET-CP-11
Twist On Wire Connector ET-CP-11
COMBINATION PAIL TYPE TAN, YELLOW, RED, BLUE COLOR UL 486C, CSA APPROVAL 600 VOLT VOLTAGE RATING 105 DEG C TEMPERATURE RATING 4 PER PACK STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL EASY-TWIST[TM] BRAND ROHS COMPLIANT ET-CP MODEL
  • COMBINATION PAIL TYPE
  • TAN, YELLOW, RED, BLUE COLOR
  • UL 486C, CSA APPROVAL
  • 600 VOLT VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 4 PER PACK STANDARD PACKAGE
  • COPPER WIRE TYPE
  • THERMOPLASTIC SHELL MATERIAL
  • EASY-TWIST[TM] BRAND
  • ROHS COMPLIANT
  • ET-CP MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electrical Connectors
Product Number ET-CP-11
Product Name Twist On Wire Connector
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MDP Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Minitek ® - 10075024-G01-02LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 650 volts
View Details
2 suppliers