NSI Industries LLC Crimp On Wire Connector C12-N-B

Description
INSULATED TYPE NYLON 6/6 MATERIAL (2) #22, (2) #18 MIN. WIRE COMBINATION SIZE (3) #14 MAX. WIRE COMBINATION SIZE 12 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 1000 PER BAG STANDARD PACKAGE NYLON INSULATION MATERIAL COPPER WIRE TYPE COLOR WHITE OVERALL DIMENSION 0.173 INCH ID X 0.492 INCH W X 1.004 INCH H C-N MODEL
Datasheet
Description
INSULATED TYPE NYLON 6/6 MATERIAL (2) #22, (2) #18 MIN. WIRE COMBINATION SIZE (3) #14 MAX. WIRE COMBINATION SIZE 12 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 1000 PER BAG STANDARD PACKAGE NYLON INSULATION MATERIAL COPPER WIRE TYPE COLOR WHITE OVERALL DIMENSION 0.173 INCH ID X 0.492 INCH W X 1.004 INCH H C-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp On Wire Connector - C12-N-B - NSI Industries LLC
Huntersville, NC, USA
Crimp On Wire Connector
C12-N-B
Crimp On Wire Connector C12-N-B
INSULATED TYPE NYLON 6/6 MATERIAL (2) #22, (2) #18 MIN. WIRE COMBINATION SIZE (3) #14 MAX. WIRE COMBINATION SIZE 12 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 1000 PER BAG STANDARD PACKAGE NYLON INSULATION MATERIAL COPPER WIRE TYPE COLOR WHITE OVERALL DIMENSION 0.173 INCH ID X 0.492 INCH W X 1.004 INCH H C-N MODEL
  • INSULATED TYPE
  • NYLON 6/6 MATERIAL
  • (2) #22, (2) #18 MIN. WIRE COMBINATION SIZE
  • (3) #14 MAX. WIRE COMBINATION SIZE
  • 12 TO 10 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 300 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 1000 PER BAG STANDARD PACKAGE
  • NYLON INSULATION MATERIAL
  • COPPER WIRE TYPE
  • COLOR WHITE
  • OVERALL DIMENSION 0.173 INCH ID X 0.492 INCH W X 1.004 INCH H
  • C-N MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electrical Connectors
Product Number C12-N-B
Product Name Crimp On Wire Connector
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
RJ45 For 4 Pair Cables Jack w/ATUM Strain Relief (Cat 6a) - 110937 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
PCB Cable Mount Twinax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Coaxial Connector; Military Connector
View Details
Chameleon - 027-6A03-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details