NSI Industries LLC Twist On Wire Connector TOP-S-CD

Description
SMALL TYPE WHITE COLOR 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 1000 DEG F TEMPERATURE RATING 100 PER CARTON STANDARD PACKAGE CERAMIC SHELL MATERIAL EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.215 INCH ID X 0.375 INCH W X 0.665 INCH H USED ON APPLIANCES, HIGH POWERED LIGHTING FIXTURES, CEILING FANS, HEATERS, PLASTIC EXTRUSION/INJECTION MOLDING BARRELS AND SIMILAR HIGH TEMPERATURE APPLICATIONS TOP MODEL
Datasheet
Description
SMALL TYPE WHITE COLOR 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 1000 DEG F TEMPERATURE RATING 100 PER CARTON STANDARD PACKAGE CERAMIC SHELL MATERIAL EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.215 INCH ID X 0.375 INCH W X 0.665 INCH H USED ON APPLIANCES, HIGH POWERED LIGHTING FIXTURES, CEILING FANS, HEATERS, PLASTIC EXTRUSION/INJECTION MOLDING BARRELS AND SIMILAR HIGH TEMPERATURE APPLICATIONS TOP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - TOP-S-CD - NSI Industries LLC
Huntersville, NC, USA
Twist On Wire Connector
TOP-S-CD
Twist On Wire Connector TOP-S-CD
SMALL TYPE WHITE COLOR 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 1000 DEG F TEMPERATURE RATING 100 PER CARTON STANDARD PACKAGE CERAMIC SHELL MATERIAL EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.215 INCH ID X 0.375 INCH W X 0.665 INCH H USED ON APPLIANCES, HIGH POWERED LIGHTING FIXTURES, CEILING FANS, HEATERS, PLASTIC EXTRUSION/INJECTION MOLDING BARRELS AND SIMILAR HIGH TEMPERATURE APPLICATIONS TOP MODEL
  • SMALL TYPE
  • WHITE COLOR
  • 22 TO 14 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 1000 DEG F TEMPERATURE RATING
  • 100 PER CARTON STANDARD PACKAGE
  • CERAMIC SHELL MATERIAL
  • EASY-TWIST[TM] BRAND
  • OVERALL DIMENSION 0.215 INCH ID X 0.375 INCH W X 0.665 INCH H
  • USED ON APPLIANCES, HIGH POWERED LIGHTING FIXTURES, CEILING FANS, HEATERS, PLASTIC EXTRUSION/INJECTION MOLDING BARRELS AND SIMILAR HIGH TEMPERATURE APPLICATIONS
  • TOP MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electrical Connectors
Product Number TOP-S-CD
Product Name Twist On Wire Connector
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products