NSI Industries LLC Twist On Wire Connector WWC-B

Description
WING TYPE BLUE COLOR (2) #10, (1) #12 MIN. WIRE COMBINATION SIZE (1) #8, (3) #10 MAX. WIRE COMBINATION SIZE 14 TO 6 AWG WIRE SIZE UL 486C, CSA APPROVAL 600 V, 1000 V (FIXTURE/SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 2500 PER BULK CARTON STANDARD PACKAGE COPPER WIRE TYPE FLAME RETARDANT THERMOPLASTIC SHELL MATERIAL FIXED, SQUARE WIRE SPRING TYPE EASY-TWIST[TM] BRAND OVERALL DIMENSION 1.26 INCH W X 0.512 INCH D X 0.575 INCH H SPRING WIDTH 0.472 INCH WWC MODEL
Datasheet
Description
WING TYPE BLUE COLOR (2) #10, (1) #12 MIN. WIRE COMBINATION SIZE (1) #8, (3) #10 MAX. WIRE COMBINATION SIZE 14 TO 6 AWG WIRE SIZE UL 486C, CSA APPROVAL 600 V, 1000 V (FIXTURE/SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 2500 PER BULK CARTON STANDARD PACKAGE COPPER WIRE TYPE FLAME RETARDANT THERMOPLASTIC SHELL MATERIAL FIXED, SQUARE WIRE SPRING TYPE EASY-TWIST[TM] BRAND OVERALL DIMENSION 1.26 INCH W X 0.512 INCH D X 0.575 INCH H SPRING WIDTH 0.472 INCH WWC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - WWC-B - NSI Industries LLC
Huntersville, NC, USA
Twist On Wire Connector
WWC-B
Twist On Wire Connector WWC-B
WING TYPE BLUE COLOR (2) #10, (1) #12 MIN. WIRE COMBINATION SIZE (1) #8, (3) #10 MAX. WIRE COMBINATION SIZE 14 TO 6 AWG WIRE SIZE UL 486C, CSA APPROVAL 600 V, 1000 V (FIXTURE/SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 2500 PER BULK CARTON STANDARD PACKAGE COPPER WIRE TYPE FLAME RETARDANT THERMOPLASTIC SHELL MATERIAL FIXED, SQUARE WIRE SPRING TYPE EASY-TWIST[TM] BRAND OVERALL DIMENSION 1.26 INCH W X 0.512 INCH D X 0.575 INCH H SPRING WIDTH 0.472 INCH WWC MODEL
  • WING TYPE
  • BLUE COLOR
  • (2) #10, (1) #12 MIN. WIRE COMBINATION SIZE
  • (1) #8, (3) #10 MAX. WIRE COMBINATION SIZE
  • 14 TO 6 AWG WIRE SIZE
  • UL 486C, CSA APPROVAL
  • 600 V, 1000 V (FIXTURE/SIGN) VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 2500 PER BULK CARTON STANDARD PACKAGE
  • COPPER WIRE TYPE
  • FLAME RETARDANT THERMOPLASTIC SHELL MATERIAL
  • FIXED, SQUARE WIRE SPRING TYPE
  • EASY-TWIST[TM] BRAND
  • OVERALL DIMENSION 1.26 INCH W X 0.512 INCH D X 0.575 INCH H
  • SPRING WIDTH 0.472 INCH
  • WWC MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electrical Connectors
Product Number WWC-B
Product Name Twist On Wire Connector
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details
MDHC Series: DC TO 40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details