NSI Industries LLC Twist On Wire Connector WWC-B-C

Description
WINGED TYPE BLUE COLOR (2) #10 WITH (1) #12 MIN. WIRE COMBINATION SIZE (1) #8 WITH (3) #10 MAX. WIRE COMBINATION SIZE 14 TO 6 AWG WIRE SIZE UL 486C, CSA APPROVAL 600 VOLT VOLTAGE RATING 105 DEG C TEMPERATURE RATING 50 PER CARTON STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL FIXED, SQUARE SPRING TYPE EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.472 INCH INNER DIAMETER X 1.26 INCH WIDTH X 1.57 INCH HEIGHT APPLICATION WIRE SPLICING SERIES WWC MODEL
Datasheet
Description
WINGED TYPE BLUE COLOR (2) #10 WITH (1) #12 MIN. WIRE COMBINATION SIZE (1) #8 WITH (3) #10 MAX. WIRE COMBINATION SIZE 14 TO 6 AWG WIRE SIZE UL 486C, CSA APPROVAL 600 VOLT VOLTAGE RATING 105 DEG C TEMPERATURE RATING 50 PER CARTON STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL FIXED, SQUARE SPRING TYPE EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.472 INCH INNER DIAMETER X 1.26 INCH WIDTH X 1.57 INCH HEIGHT APPLICATION WIRE SPLICING SERIES WWC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - WWC-B-C - NSI Industries LLC
Huntersville, NC, USA
Twist On Wire Connector
WWC-B-C
Twist On Wire Connector WWC-B-C
WINGED TYPE BLUE COLOR (2) #10 WITH (1) #12 MIN. WIRE COMBINATION SIZE (1) #8 WITH (3) #10 MAX. WIRE COMBINATION SIZE 14 TO 6 AWG WIRE SIZE UL 486C, CSA APPROVAL 600 VOLT VOLTAGE RATING 105 DEG C TEMPERATURE RATING 50 PER CARTON STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL FIXED, SQUARE SPRING TYPE EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.472 INCH INNER DIAMETER X 1.26 INCH WIDTH X 1.57 INCH HEIGHT APPLICATION WIRE SPLICING SERIES WWC MODEL
  • WINGED TYPE
  • BLUE COLOR
  • (2) #10 WITH (1) #12 MIN. WIRE COMBINATION SIZE
  • (1) #8 WITH (3) #10 MAX. WIRE COMBINATION SIZE
  • 14 TO 6 AWG WIRE SIZE
  • UL 486C, CSA APPROVAL
  • 600 VOLT VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 50 PER CARTON STANDARD PACKAGE
  • COPPER WIRE TYPE
  • THERMOPLASTIC SHELL MATERIAL
  • FIXED, SQUARE SPRING TYPE
  • EASY-TWIST[TM] BRAND
  • OVERALL DIMENSION 0.472 INCH INNER DIAMETER X 1.26 INCH WIDTH X 1.57 INCH HEIGHT
  • APPLICATION WIRE SPLICING
  • SERIES WWC MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electrical Connectors
Product Number WWC-B-C
Product Name Twist On Wire Connector
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Circular Connector Accessories - 1124-1175-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
XF3M/XF2M FPC/FFC Connector - XF3M-1825-1B - Aratas America LLC
Specs
Connector Type Wire to Board Connector
View Details
3 suppliers