NSI Industries LLC Twist On Wire Connector WWC-N1-C

Description
WING TYPE YELLOW COLOR (4) 22 AWG MIN. WIRE COMBINATION SIZE (3) 12 AWG MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL 486C, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER CARTON STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL SQUARE WIRE SPRING TYPE ROHS COMPLIANT OVERALL DIMENSION 0.492 INCH W X 0.992 INCH H NUMBER OF CONDUCTORS 1
Datasheet
Description
WING TYPE YELLOW COLOR (4) 22 AWG MIN. WIRE COMBINATION SIZE (3) 12 AWG MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL 486C, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER CARTON STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL SQUARE WIRE SPRING TYPE ROHS COMPLIANT OVERALL DIMENSION 0.492 INCH W X 0.992 INCH H NUMBER OF CONDUCTORS 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - WWC-N1-C - NSI Industries LLC
Huntersville, NC, USA
Twist On Wire Connector
WWC-N1-C
Twist On Wire Connector WWC-N1-C
WING TYPE YELLOW COLOR (4) 22 AWG MIN. WIRE COMBINATION SIZE (3) 12 AWG MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL 486C, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER CARTON STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL SQUARE WIRE SPRING TYPE ROHS COMPLIANT OVERALL DIMENSION 0.492 INCH W X 0.992 INCH H NUMBER OF CONDUCTORS 1
  • WING TYPE
  • YELLOW COLOR
  • (4) 22 AWG MIN. WIRE COMBINATION SIZE
  • (3) 12 AWG MAX. WIRE COMBINATION SIZE
  • 22 TO 10 AWG WIRE SIZE
  • UL 486C, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 100 PER CARTON STANDARD PACKAGE
  • COPPER WIRE TYPE
  • THERMOPLASTIC SHELL MATERIAL
  • SQUARE WIRE SPRING TYPE
  • ROHS COMPLIANT
  • OVERALL DIMENSION 0.492 INCH W X 0.992 INCH H
  • NUMBER OF CONDUCTORS 1
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electrical Connectors
Product Number WWC-N1-C
Product Name Twist On Wire Connector
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm D-Sub Connector, D-Sub Size 8 Pin - 110286 - PIC Wire & Cable
Specs
Connector Type Coaxial Connector; D-Sub Connector
Geometry Straight
Termination Crimp
View Details
HBB Series: High Power, Quick Release Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details
Bergstak ® - 10069524-201402LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Voltage Rating 100 volts
Current Rating 0.8 amps
View Details
2 suppliers