NSI Industries LLC Crimp On Wire Connector SB1808

Description
NON-INSULATED TYPE COPPER MATERIAL 18 TO 8 AWG WIRE SIZE UL 486C APPROVAL 600 V, 1000 V (FIXTURE/SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 50 PER BLISTER PACK STANDARD PACKAGE COPPER WIRE TYPE OVERALL DIMENSION 0.263 INCH ID X 0.207 INCH W X 0.61 INCH H SB MODEL
Datasheet
Description
NON-INSULATED TYPE COPPER MATERIAL 18 TO 8 AWG WIRE SIZE UL 486C APPROVAL 600 V, 1000 V (FIXTURE/SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 50 PER BLISTER PACK STANDARD PACKAGE COPPER WIRE TYPE OVERALL DIMENSION 0.263 INCH ID X 0.207 INCH W X 0.61 INCH H SB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp On Wire Connector - SB1808 - NSI Industries LLC
Huntersville, NC, USA
Crimp On Wire Connector
SB1808
Crimp On Wire Connector SB1808
NON-INSULATED TYPE COPPER MATERIAL 18 TO 8 AWG WIRE SIZE UL 486C APPROVAL 600 V, 1000 V (FIXTURE/SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 50 PER BLISTER PACK STANDARD PACKAGE COPPER WIRE TYPE OVERALL DIMENSION 0.263 INCH ID X 0.207 INCH W X 0.61 INCH H SB MODEL
  • NON-INSULATED TYPE
  • COPPER MATERIAL
  • 18 TO 8 AWG WIRE SIZE
  • UL 486C APPROVAL
  • 600 V, 1000 V (FIXTURE/SIGN) VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 50 PER BLISTER PACK STANDARD PACKAGE
  • COPPER WIRE TYPE
  • OVERALL DIMENSION 0.263 INCH ID X 0.207 INCH W X 0.61 INCH H
  • SB MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electrical Connectors
Product Number SB1808
Product Name Crimp On Wire Connector
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products