NSI Industries LLC Twist On Wire Connector TOP-M-D

Description
MEDIUM TYPE WHITE COLOR 22 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 1000 DEG F TEMPERATURE RATING 15 PER BLISTER PACK STANDARD PACKAGE CERAMIC SHELL MATERIAL EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.315 INCH ID X 0.567 INCH W X 0.764 INCH H USED ON APPLIANCES, HIGH POWERED LIGHTING FIXTURES, CEILING FANS, HEATERS, PLASTIC EXTRUSION/INJECTION MOLDING BARRELS AND SIMILAR HIGH TEMPERATURE APPLICATIONS TOP MODEL
Datasheet
Description
MEDIUM TYPE WHITE COLOR 22 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 1000 DEG F TEMPERATURE RATING 15 PER BLISTER PACK STANDARD PACKAGE CERAMIC SHELL MATERIAL EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.315 INCH ID X 0.567 INCH W X 0.764 INCH H USED ON APPLIANCES, HIGH POWERED LIGHTING FIXTURES, CEILING FANS, HEATERS, PLASTIC EXTRUSION/INJECTION MOLDING BARRELS AND SIMILAR HIGH TEMPERATURE APPLICATIONS TOP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - TOP-M-D - NSI Industries LLC
Huntersville, NC, USA
Twist On Wire Connector
TOP-M-D
Twist On Wire Connector TOP-M-D
MEDIUM TYPE WHITE COLOR 22 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 1000 DEG F TEMPERATURE RATING 15 PER BLISTER PACK STANDARD PACKAGE CERAMIC SHELL MATERIAL EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.315 INCH ID X 0.567 INCH W X 0.764 INCH H USED ON APPLIANCES, HIGH POWERED LIGHTING FIXTURES, CEILING FANS, HEATERS, PLASTIC EXTRUSION/INJECTION MOLDING BARRELS AND SIMILAR HIGH TEMPERATURE APPLICATIONS TOP MODEL
  • MEDIUM TYPE
  • WHITE COLOR
  • 22 TO 10 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 1000 DEG F TEMPERATURE RATING
  • 15 PER BLISTER PACK STANDARD PACKAGE
  • CERAMIC SHELL MATERIAL
  • EASY-TWIST[TM] BRAND
  • OVERALL DIMENSION 0.315 INCH ID X 0.567 INCH W X 0.764 INCH H
  • USED ON APPLIANCES, HIGH POWERED LIGHTING FIXTURES, CEILING FANS, HEATERS, PLASTIC EXTRUSION/INJECTION MOLDING BARRELS AND SIMILAR HIGH TEMPERATURE APPLICATIONS
  • TOP MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electrical Connectors
Product Number TOP-M-D
Product Name Twist On Wire Connector
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Strain Relief Sleeve - 111175 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details