NSI Industries LLC Push In Wire Connector PIWC-6-C

Description
FLAME RETARDANT POLYCARBONATE MATERIAL PURPLE COLOR 22 TO 12 AWG WIRE SIZE UL 486C, UL (CANADA AND US), CSA, CE APPROVAL 600 V VOLTAGE RATING -30 TO 105 DEG C TEMPERATURE RATING 50 PER CARTON STANDARD PACKAGE 6 PORT(S) EASY-TWIST[TM] BRAND OVERALL DIMENSION 1.11 INCH W X 0.748 INCH D X 0.411 INCH H WIRE TYPE COPPER PIWC MODEL
Datasheet
Description
FLAME RETARDANT POLYCARBONATE MATERIAL PURPLE COLOR 22 TO 12 AWG WIRE SIZE UL 486C, UL (CANADA AND US), CSA, CE APPROVAL 600 V VOLTAGE RATING -30 TO 105 DEG C TEMPERATURE RATING 50 PER CARTON STANDARD PACKAGE 6 PORT(S) EASY-TWIST[TM] BRAND OVERALL DIMENSION 1.11 INCH W X 0.748 INCH D X 0.411 INCH H WIRE TYPE COPPER PIWC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push In Wire Connector - PIWC-6-C - NSI Industries LLC
Huntersville, NC, USA
Push In Wire Connector
PIWC-6-C
Push In Wire Connector PIWC-6-C
FLAME RETARDANT POLYCARBONATE MATERIAL PURPLE COLOR 22 TO 12 AWG WIRE SIZE UL 486C, UL (CANADA AND US), CSA, CE APPROVAL 600 V VOLTAGE RATING -30 TO 105 DEG C TEMPERATURE RATING 50 PER CARTON STANDARD PACKAGE 6 PORT(S) EASY-TWIST[TM] BRAND OVERALL DIMENSION 1.11 INCH W X 0.748 INCH D X 0.411 INCH H WIRE TYPE COPPER PIWC MODEL
  • FLAME RETARDANT POLYCARBONATE MATERIAL
  • PURPLE COLOR
  • 22 TO 12 AWG WIRE SIZE
  • UL 486C, UL (CANADA AND US), CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • -30 TO 105 DEG C TEMPERATURE RATING
  • 50 PER CARTON STANDARD PACKAGE
  • 6 PORT(S)
  • EASY-TWIST[TM] BRAND
  • OVERALL DIMENSION 1.11 INCH W X 0.748 INCH D X 0.411 INCH H
  • WIRE TYPE COPPER
  • PIWC MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electrical Connectors
Product Number PIWC-6-C
Product Name Push In Wire Connector
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28500-065-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details