NSI Industries LLC Twist On Wire Connector WWC-T-D

Description
WING TYPE TAN COLOR (3) #22 MIN. WIRE COMBINATION SIZE (4) #12 MAX. WIRE COMBINATION SIZE 22 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 30000 PER DRUM STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL SQUARE WIRE SPRING TYPE EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.283 INCH ID X 0.72 INCH W X 1.14 INCH H WWC MODEL
Datasheet
Description
WING TYPE TAN COLOR (3) #22 MIN. WIRE COMBINATION SIZE (4) #12 MAX. WIRE COMBINATION SIZE 22 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 30000 PER DRUM STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL SQUARE WIRE SPRING TYPE EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.283 INCH ID X 0.72 INCH W X 1.14 INCH H WWC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - WWC-T-D - NSI Industries LLC
Huntersville, NC, USA
Twist On Wire Connector
WWC-T-D
Twist On Wire Connector WWC-T-D
WING TYPE TAN COLOR (3) #22 MIN. WIRE COMBINATION SIZE (4) #12 MAX. WIRE COMBINATION SIZE 22 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 30000 PER DRUM STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL SQUARE WIRE SPRING TYPE EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.283 INCH ID X 0.72 INCH W X 1.14 INCH H WWC MODEL
  • WING TYPE
  • TAN COLOR
  • (3) #22 MIN. WIRE COMBINATION SIZE
  • (4) #12 MAX. WIRE COMBINATION SIZE
  • 22 TO 8 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 30000 PER DRUM STANDARD PACKAGE
  • COPPER WIRE TYPE
  • THERMOPLASTIC SHELL MATERIAL
  • SQUARE WIRE SPRING TYPE
  • EASY-TWIST[TM] BRAND
  • OVERALL DIMENSION 0.283 INCH ID X 0.72 INCH W X 1.14 INCH H
  • WWC MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electrical Connectors
Product Number WWC-T-D
Product Name Twist On Wire Connector
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-GKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
50 Ohm HN Connector, HN 90° Plug - 190305 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Interconnect Input/Output Connectors - USB 2.0 Multiple Deck Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
XF3M/XF2M FPC/FFC Connector - XF3M(1)-1015-1D-R100 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
View Details