LARGE TYPE
TAN, YELLOW, RED AND BLUE COLOR
22 TO 8 AWG (WWC-T), 18 TO 10 AWG (WWC-Y), 18 TO 8 AWG (WWC-R), 14 TO 6 AWG (WWC-B) WIRE SIZE
UL 486, CSA APPROVAL
1000 V (FIXTURE/SIGN) VOLTAGE RATING
105 DEG C TEMPERATURE RATING
12 PER CARTON STANDARD PACKAGE
COPPER WIRE TYPE
EASY-TWIST[TM] BRAND
INCLUDES TAN (70), YELLOW (80), RED (45) AND BLUE (20)
ET-CP MODEL
NSI Industries LLC
Done
Datasheet
Description
LARGE TYPE
TAN, YELLOW, RED AND BLUE COLOR
22 TO 8 AWG (WWC-T), 18 TO 10 AWG (WWC-Y), 18 TO 8 AWG (WWC-R), 14 TO 6 AWG (WWC-B) WIRE SIZE
UL 486, CSA APPROVAL
1000 V (FIXTURE/SIGN) VOLTAGE RATING
105 DEG C TEMPERATURE RATING
12 PER CARTON STANDARD PACKAGE
COPPER WIRE TYPE
EASY-TWIST[TM] BRAND
INCLUDES TAN (70), YELLOW (80), RED (45) AND BLUE (20)
ET-CP MODEL
LARGE TYPE
TAN, YELLOW, RED AND BLUE COLOR
22 TO 8 AWG (WWC-T), 18 TO 10 AWG (WWC-Y), 18 TO 8 AWG (WWC-R), 14 TO 6 AWG (WWC-B) WIRE SIZE
UL 486, CSA APPROVAL
1000 V (FIXTURE/SIGN) VOLTAGE RATING
105 DEG C TEMPERATURE RATING
12 PER CARTON STANDARD PACKAGE
COPPER WIRE TYPE
EASY-TWIST[TM] BRAND
INCLUDES TAN (70), YELLOW (80), RED (45) AND BLUE (20)
ET-CP MODEL
LARGE TYPE
TAN, YELLOW, RED AND BLUE COLOR
22 TO 8 AWG (WWC-T), 18 TO 10 AWG (WWC-Y), 18 TO 8 AWG (WWC-R), 14 TO 6 AWG (WWC-B) WIRE SIZE
UL 486, CSA APPROVAL
1000 V (FIXTURE/SIGN) VOLTAGE RATING
105 DEG C TEMPERATURE RATING
12 PER CARTON STANDARD PACKAGE
COPPER WIRE TYPE
EASY-TWIST[TM] BRAND
INCLUDES TAN (70), YELLOW (80), RED (45) AND BLUE (20)