WC-B -- TWIST ON WIRE CONNECTOR
NSI Industries LLC
Twist On Wire Connector
WC-B
Description
BLUE COLOR
22 TO 14 AWG WIRE SIZE
UL, CSA APPROVAL
10000 PER CASE STANDARD PACKAGE
COPPER WIRE TYPE
EASY-TWIST[T] BRAND
WC MODEL
Description
BLUE COLOR
22 TO 14 AWG WIRE SIZE
UL, CSA APPROVAL
10000 PER CASE STANDARD PACKAGE
COPPER WIRE TYPE
EASY-TWIST[T] BRAND
WC MODEL
Datasheet
Suppliers
Twist On Wire Connector
WC-B
BLUE COLOR
22 TO 14 AWG WIRE SIZE
UL, CSA APPROVAL
10000 PER CASE STANDARD PACKAGE
COPPER WIRE TYPE
EASY-TWIST[T] BRAND
WC MODEL
- BLUE COLOR
- 22 TO 14 AWG WIRE SIZE
- UL, CSA APPROVAL
- 10000 PER CASE STANDARD PACKAGE
- COPPER WIRE TYPE
- EASY-TWIST[T] BRAND
- WC MODEL
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
WC-B |
|
Product Name
|
Twist On Wire Connector |
|
Connector Type
|
Wire to Board Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Connector Type
Coaxial Connector; D-Sub Connector
Geometry
Straight
Termination
Crimp
View Details