WC-R -- TWIST ON WIRE CONNECTOR
NSI Industries LLC
Twist On Wire Connector
WC-R
Description
RED COLOR
16 TO 10 AWG WIRE SIZE
UL, CSA APPROVAL
5000 PER CASE STANDARD PACKAGE
COPPER WIRE TYPE
EASY-TWIST[T] BRAND
WC MODEL
Description
RED COLOR
16 TO 10 AWG WIRE SIZE
UL, CSA APPROVAL
5000 PER CASE STANDARD PACKAGE
COPPER WIRE TYPE
EASY-TWIST[T] BRAND
WC MODEL
Datasheet
Suppliers
Twist On Wire Connector
WC-R
RED COLOR
16 TO 10 AWG WIRE SIZE
UL, CSA APPROVAL
5000 PER CASE STANDARD PACKAGE
COPPER WIRE TYPE
EASY-TWIST[T] BRAND
WC MODEL
- RED COLOR
- 16 TO 10 AWG WIRE SIZE
- UL, CSA APPROVAL
- 5000 PER CASE STANDARD PACKAGE
- COPPER WIRE TYPE
- EASY-TWIST[T] BRAND
- WC MODEL
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
WC-R |
|
Product Name
|
Twist On Wire Connector |
|
Connector Type
|
Wire to Board Connector
|
Unlock Full Specs
to access all available technical data