MEDIUM TYPE
WHITE COLOR
22 TO 10 AWG WIRE SIZE
UL, CSA APPROVAL
600 V VOLTAGE RATING
1000 DEG F TEMPERATURE RATING
100 PER CARTON STANDARD PACKAGE
CERAMIC SHELL MATERIAL
EASY-TWIST[TM] BRAND
OVERALL DIMENSION 0.315 INCH ID X 0.567 INCH W X 0.764 INCH H
USED ON APPLIANCES, HIGH POWERED LIGHTING FIXTURES, CEILING FANS, HEATERS, PLASTIC EXTRUSION/INJECTION MOLDING BARRELS AND SIMILAR HIGH TEMPERATURE APPLICATIONS
TOP MODEL
NSI Industries LLC
Done
Datasheet
Description
MEDIUM TYPE
WHITE COLOR
22 TO 10 AWG WIRE SIZE
UL, CSA APPROVAL
600 V VOLTAGE RATING
1000 DEG F TEMPERATURE RATING
100 PER CARTON STANDARD PACKAGE
CERAMIC SHELL MATERIAL
EASY-TWIST[TM] BRAND
OVERALL DIMENSION 0.315 INCH ID X 0.567 INCH W X 0.764 INCH H
USED ON APPLIANCES, HIGH POWERED LIGHTING FIXTURES, CEILING FANS, HEATERS, PLASTIC EXTRUSION/INJECTION MOLDING BARRELS AND SIMILAR HIGH TEMPERATURE APPLICATIONS
TOP MODEL
MEDIUM TYPE
WHITE COLOR
22 TO 10 AWG WIRE SIZE
UL, CSA APPROVAL
600 V VOLTAGE RATING
1000 DEG F TEMPERATURE RATING
100 PER CARTON STANDARD PACKAGE
CERAMIC SHELL MATERIAL
EASY-TWIST[TM] BRAND
OVERALL DIMENSION 0.315 INCH ID X 0.567 INCH W X 0.764 INCH H
USED ON APPLIANCES, HIGH POWERED LIGHTING FIXTURES, CEILING FANS, HEATERS, PLASTIC EXTRUSION/INJECTION MOLDING BARRELS AND SIMILAR HIGH TEMPERATURE APPLICATIONS
TOP MODEL
MEDIUM TYPE
WHITE COLOR
22 TO 10 AWG WIRE SIZE
UL, CSA APPROVAL
600 V VOLTAGE RATING
1000 DEG F TEMPERATURE RATING
100 PER CARTON STANDARD PACKAGE
CERAMIC SHELL MATERIAL
EASY-TWIST[TM] BRAND
OVERALL DIMENSION 0.315 INCH ID X 0.567 INCH W X 0.764 INCH H
USED ON APPLIANCES, HIGH POWERED LIGHTING FIXTURES, CEILING FANS, HEATERS, PLASTIC EXTRUSION/INJECTION MOLDING BARRELS AND SIMILAR HIGH TEMPERATURE APPLICATIONS