NSI Industries LLC Twist On Wire Connector ET-CP-3

Description
LARGE TYPE ORANGE, TAN, YELLOW AND RED COLOR 22 TO 14 AWG (WC-O), 22 TO 8 AWG (WWC-T), 18 TO 10 AWG (WWC-Y), 18 TO 8 AWG (WWC-R) WIRE SIZE UL 486, CSA APPROVAL 1000 V (FIXTURE/SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 12 PER CARTON STANDARD PACKAGE COPPER WIRE TYPE EASY-TWIST[TM] BRAND INCLUDES ORANGE (100), WINGED TAN (70), YELLOW (80) AND RED (45) ET-CP MODEL
Datasheet
Description
LARGE TYPE ORANGE, TAN, YELLOW AND RED COLOR 22 TO 14 AWG (WC-O), 22 TO 8 AWG (WWC-T), 18 TO 10 AWG (WWC-Y), 18 TO 8 AWG (WWC-R) WIRE SIZE UL 486, CSA APPROVAL 1000 V (FIXTURE/SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 12 PER CARTON STANDARD PACKAGE COPPER WIRE TYPE EASY-TWIST[TM] BRAND INCLUDES ORANGE (100), WINGED TAN (70), YELLOW (80) AND RED (45) ET-CP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - ET-CP-3 - NSI Industries LLC
Huntersville, NC, USA
Twist On Wire Connector
ET-CP-3
Twist On Wire Connector ET-CP-3
LARGE TYPE ORANGE, TAN, YELLOW AND RED COLOR 22 TO 14 AWG (WC-O), 22 TO 8 AWG (WWC-T), 18 TO 10 AWG (WWC-Y), 18 TO 8 AWG (WWC-R) WIRE SIZE UL 486, CSA APPROVAL 1000 V (FIXTURE/SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 12 PER CARTON STANDARD PACKAGE COPPER WIRE TYPE EASY-TWIST[TM] BRAND INCLUDES ORANGE (100), WINGED TAN (70), YELLOW (80) AND RED (45) ET-CP MODEL
  • LARGE TYPE
  • ORANGE, TAN, YELLOW AND RED COLOR
  • 22 TO 14 AWG (WC-O), 22 TO 8 AWG (WWC-T), 18 TO 10 AWG (WWC-Y), 18 TO 8 AWG (WWC-R) WIRE SIZE
  • UL 486, CSA APPROVAL
  • 1000 V (FIXTURE/SIGN) VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 12 PER CARTON STANDARD PACKAGE
  • COPPER WIRE TYPE
  • EASY-TWIST[TM] BRAND
  • INCLUDES ORANGE (100), WINGED TAN (70), YELLOW (80) AND RED (45)
  • ET-CP MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electrical Connectors
Product Number ET-CP-3
Product Name Twist On Wire Connector
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e) - 110726(E51424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
C Series Connectors: EMC Metallic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Metral ® - 10022898-M002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Press-Fit
View Details
3 suppliers