INSULATED TYPE
NYLON 6/6 MATERIAL
(2) #22 MIN. WIRE COMBINATION SIZE
(2) # 20, (1) #18 MAX. WIRE COMBINATION SIZE
22 TO 18 AWG WIRE SIZE
UL, CSA APPROVAL
300 V VOLTAGE RATING
105 DEG C TEMPERATURE RATING
25 PER PACK STANDARD PACKAGE
NYLON INSULATION MATERIAL
COPPER WIRE TYPE
COLOR WHITE
OVERALL DIMENSION 0.102 INCH ID X 0.307 INCH W X 0.709 INCH H
C-N MODEL
NSI Industries LLC
Done
Datasheet
Description
INSULATED TYPE
NYLON 6/6 MATERIAL
(2) #22 MIN. WIRE COMBINATION SIZE
(2) # 20, (1) #18 MAX. WIRE COMBINATION SIZE
22 TO 18 AWG WIRE SIZE
UL, CSA APPROVAL
300 V VOLTAGE RATING
105 DEG C TEMPERATURE RATING
25 PER PACK STANDARD PACKAGE
NYLON INSULATION MATERIAL
COPPER WIRE TYPE
COLOR WHITE
OVERALL DIMENSION 0.102 INCH ID X 0.307 INCH W X 0.709 INCH H
C-N MODEL
INSULATED TYPE
NYLON 6/6 MATERIAL
(2) #22 MIN. WIRE COMBINATION SIZE
(2) # 20, (1) #18 MAX. WIRE COMBINATION SIZE
22 TO 18 AWG WIRE SIZE
UL, CSA APPROVAL
300 V VOLTAGE RATING
105 DEG C TEMPERATURE RATING
25 PER PACK STANDARD PACKAGE
NYLON INSULATION MATERIAL
COPPER WIRE TYPE
COLOR WHITE
OVERALL DIMENSION 0.102 INCH ID X 0.307 INCH W X 0.709 INCH H
C-N MODEL
INSULATED TYPE
NYLON 6/6 MATERIAL
(2) #22 MIN. WIRE COMBINATION SIZE
(2) # 20, (1) #18 MAX. WIRE COMBINATION SIZE
22 TO 18 AWG WIRE SIZE
UL, CSA APPROVAL
300 V VOLTAGE RATING
105 DEG C TEMPERATURE RATING
25 PER PACK STANDARD PACKAGE
NYLON INSULATION MATERIAL
COPPER WIRE TYPE
COLOR WHITE
OVERALL DIMENSION 0.102 INCH ID X 0.307 INCH W X 0.709 INCH H