NSI Industries LLC Crimp On Wire Connector C16-N

Description
INSULATED TYPE NYLON 6/6 MATERIAL (2) #22 MIN. WIRE COMBINATION SIZE (1) #18, (1) #14 MAX. WIRE COMBINATION SIZE 16 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER CARTON STANDARD PACKAGE NYLON INSULATION MATERIAL COPPER WIRE TYPE COLOR WHITE OVERALL DIMENSION 0.118 INCH ID X 0.374 INCH W X 0.787 INCH H C-N MODEL
Datasheet
Description
INSULATED TYPE NYLON 6/6 MATERIAL (2) #22 MIN. WIRE COMBINATION SIZE (1) #18, (1) #14 MAX. WIRE COMBINATION SIZE 16 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER CARTON STANDARD PACKAGE NYLON INSULATION MATERIAL COPPER WIRE TYPE COLOR WHITE OVERALL DIMENSION 0.118 INCH ID X 0.374 INCH W X 0.787 INCH H C-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp On Wire Connector - C16-N - NSI Industries LLC
Huntersville, NC, USA
Crimp On Wire Connector
C16-N
Crimp On Wire Connector C16-N
INSULATED TYPE NYLON 6/6 MATERIAL (2) #22 MIN. WIRE COMBINATION SIZE (1) #18, (1) #14 MAX. WIRE COMBINATION SIZE 16 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER CARTON STANDARD PACKAGE NYLON INSULATION MATERIAL COPPER WIRE TYPE COLOR WHITE OVERALL DIMENSION 0.118 INCH ID X 0.374 INCH W X 0.787 INCH H C-N MODEL
  • INSULATED TYPE
  • NYLON 6/6 MATERIAL
  • (2) #22 MIN. WIRE COMBINATION SIZE
  • (1) #18, (1) #14 MAX. WIRE COMBINATION SIZE
  • 16 TO 14 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 300 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 100 PER CARTON STANDARD PACKAGE
  • NYLON INSULATION MATERIAL
  • COPPER WIRE TYPE
  • COLOR WHITE
  • OVERALL DIMENSION 0.118 INCH ID X 0.374 INCH W X 0.787 INCH H
  • C-N MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electrical Connectors
Product Number C16-N
Product Name Crimp On Wire Connector
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Micro Connectors - 2mm pitch - CMM Series - Nicomatic North America
Specs
Connector Type Automotive Connector; Board Mount Connector; Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector; Wire to Wire Connector
Gender Male / Plug; Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - P230B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details