BLUE COLOR
(2) #22 MIN. WIRE COMBINATION SIZE
(3) #16 MAX. WIRE COMBINATION SIZE
22 TO 14 AWG WIRE SIZE
UL, CSA APPROVAL
300 V VOLTAGE RATING
105 DEG C TEMPERATURE RATING
1000 PER BAG STANDARD PACKAGE
COPPER WIRE TYPE
THERMOPLASTIC SHELL MATERIAL
SQUARE WIRE SPRING TYPE
EASY-TWIST[TM] BRAND
OVERALL DIMENSION 0.161 INCH ID X 0.39 INCH W X 0.697 INCH H
WC MODEL
NSI Industries LLC
Done
Datasheet
Description
BLUE COLOR
(2) #22 MIN. WIRE COMBINATION SIZE
(3) #16 MAX. WIRE COMBINATION SIZE
22 TO 14 AWG WIRE SIZE
UL, CSA APPROVAL
300 V VOLTAGE RATING
105 DEG C TEMPERATURE RATING
1000 PER BAG STANDARD PACKAGE
COPPER WIRE TYPE
THERMOPLASTIC SHELL MATERIAL
SQUARE WIRE SPRING TYPE
EASY-TWIST[TM] BRAND
OVERALL DIMENSION 0.161 INCH ID X 0.39 INCH W X 0.697 INCH H
WC MODEL
BLUE COLOR
(2) #22 MIN. WIRE COMBINATION SIZE
(3) #16 MAX. WIRE COMBINATION SIZE
22 TO 14 AWG WIRE SIZE
UL, CSA APPROVAL
300 V VOLTAGE RATING
105 DEG C TEMPERATURE RATING
1000 PER BAG STANDARD PACKAGE
COPPER WIRE TYPE
THERMOPLASTIC SHELL MATERIAL
SQUARE WIRE SPRING TYPE
EASY-TWIST[TM] BRAND
OVERALL DIMENSION 0.161 INCH ID X 0.39 INCH W X 0.697 INCH H
WC MODEL
BLUE COLOR
(2) #22 MIN. WIRE COMBINATION SIZE
(3) #16 MAX. WIRE COMBINATION SIZE
22 TO 14 AWG WIRE SIZE
UL, CSA APPROVAL
300 V VOLTAGE RATING
105 DEG C TEMPERATURE RATING
1000 PER BAG STANDARD PACKAGE
COPPER WIRE TYPE
THERMOPLASTIC SHELL MATERIAL
SQUARE WIRE SPRING TYPE
EASY-TWIST[TM] BRAND
OVERALL DIMENSION 0.161 INCH ID X 0.39 INCH W X 0.697 INCH H