NSI Industries LLC Push In Wire Connector PIWC-4-C

Description
FLAME RETARDANT POLYCARBONATE MATERIAL CLEAR COLOR 22 TO 12 AWG WIRE SIZE UL 486C, UL (CANADA AND US), CSA, CE APPROVAL 600 V VOLTAGE RATING -30 TO 105 DEG C TEMPERATURE RATING 75 PER CARTON STANDARD PACKAGE 4 PORT(S) EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.789 INCH W X 0.748 INCH D X 0.411 INCH H WIRE TYPE COPPER PIWC MODEL
Datasheet
Description
FLAME RETARDANT POLYCARBONATE MATERIAL CLEAR COLOR 22 TO 12 AWG WIRE SIZE UL 486C, UL (CANADA AND US), CSA, CE APPROVAL 600 V VOLTAGE RATING -30 TO 105 DEG C TEMPERATURE RATING 75 PER CARTON STANDARD PACKAGE 4 PORT(S) EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.789 INCH W X 0.748 INCH D X 0.411 INCH H WIRE TYPE COPPER PIWC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push In Wire Connector - PIWC-4-C - NSI Industries LLC
Huntersville, NC, USA
Push In Wire Connector
PIWC-4-C
Push In Wire Connector PIWC-4-C
FLAME RETARDANT POLYCARBONATE MATERIAL CLEAR COLOR 22 TO 12 AWG WIRE SIZE UL 486C, UL (CANADA AND US), CSA, CE APPROVAL 600 V VOLTAGE RATING -30 TO 105 DEG C TEMPERATURE RATING 75 PER CARTON STANDARD PACKAGE 4 PORT(S) EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.789 INCH W X 0.748 INCH D X 0.411 INCH H WIRE TYPE COPPER PIWC MODEL
  • FLAME RETARDANT POLYCARBONATE MATERIAL
  • CLEAR COLOR
  • 22 TO 12 AWG WIRE SIZE
  • UL 486C, UL (CANADA AND US), CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • -30 TO 105 DEG C TEMPERATURE RATING
  • 75 PER CARTON STANDARD PACKAGE
  • 4 PORT(S)
  • EASY-TWIST[TM] BRAND
  • OVERALL DIMENSION 0.789 INCH W X 0.748 INCH D X 0.411 INCH H
  • WIRE TYPE COPPER
  • PIWC MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electrical Connectors
Product Number PIWC-4-C
Product Name Push In Wire Connector
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Power Connectors - 1330G13 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers