ORANGE COLOR
(1) #18, (1) #20 MIN. WIRE COMBINATION SIZE
(4) #16, (1) #20 MAX. WIRE COMBINATION SIZE
22 TO 14 AWG WIRE SIZE
UL, CSA APPROVAL
600 V VOLTAGE RATING
105 DEG C TEMPERATURE RATING
50000 PER DRUM STANDARD PACKAGE
COPPER WIRE TYPE
THERMOPLASTIC SHELL MATERIAL
SQUARE WIRE SPRING TYPE
EASY-TWIST[TM] BRAND
OVERALL DIMENSION 0.197 INCH ID X 0.5 INCH W X 0.866 INCH H
WC MODEL
NSI Industries LLC
Done
Datasheet
Description
ORANGE COLOR
(1) #18, (1) #20 MIN. WIRE COMBINATION SIZE
(4) #16, (1) #20 MAX. WIRE COMBINATION SIZE
22 TO 14 AWG WIRE SIZE
UL, CSA APPROVAL
600 V VOLTAGE RATING
105 DEG C TEMPERATURE RATING
50000 PER DRUM STANDARD PACKAGE
COPPER WIRE TYPE
THERMOPLASTIC SHELL MATERIAL
SQUARE WIRE SPRING TYPE
EASY-TWIST[TM] BRAND
OVERALL DIMENSION 0.197 INCH ID X 0.5 INCH W X 0.866 INCH H
WC MODEL
ORANGE COLOR
(1) #18, (1) #20 MIN. WIRE COMBINATION SIZE
(4) #16, (1) #20 MAX. WIRE COMBINATION SIZE
22 TO 14 AWG WIRE SIZE
UL, CSA APPROVAL
600 V VOLTAGE RATING
105 DEG C TEMPERATURE RATING
50000 PER DRUM STANDARD PACKAGE
COPPER WIRE TYPE
THERMOPLASTIC SHELL MATERIAL
SQUARE WIRE SPRING TYPE
EASY-TWIST[TM] BRAND
OVERALL DIMENSION 0.197 INCH ID X 0.5 INCH W X 0.866 INCH H
WC MODEL
ORANGE COLOR
(1) #18, (1) #20 MIN. WIRE COMBINATION SIZE
(4) #16, (1) #20 MAX. WIRE COMBINATION SIZE
22 TO 14 AWG WIRE SIZE
UL, CSA APPROVAL
600 V VOLTAGE RATING
105 DEG C TEMPERATURE RATING
50000 PER DRUM STANDARD PACKAGE
COPPER WIRE TYPE
THERMOPLASTIC SHELL MATERIAL
SQUARE WIRE SPRING TYPE
EASY-TWIST[TM] BRAND
OVERALL DIMENSION 0.197 INCH ID X 0.5 INCH W X 0.866 INCH H