NSI Industries LLC Twist On Wire Connector WC-O-SJ

Description
STANDARD TYPE ORANGE COLOR (1) #18 WITH (1) #20 MIN. WIRE COMBINATION SIZE (4) #16 WITH (1) #20 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL 486C, CSA APPROVAL 600 VOLT VOLTAGE RATING 105 DEG C TEMPERATURE RATING 300 PER JAR STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL FIXED, SQUARE SPRING TYPE EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.197 INCH INNER DIAMETER X 0.5 INCH WIDTH X 0.866 INCH HEIGHT APPLICATION WIRE SPLICING SERIES WC MODEL
Datasheet
Description
STANDARD TYPE ORANGE COLOR (1) #18 WITH (1) #20 MIN. WIRE COMBINATION SIZE (4) #16 WITH (1) #20 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL 486C, CSA APPROVAL 600 VOLT VOLTAGE RATING 105 DEG C TEMPERATURE RATING 300 PER JAR STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL FIXED, SQUARE SPRING TYPE EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.197 INCH INNER DIAMETER X 0.5 INCH WIDTH X 0.866 INCH HEIGHT APPLICATION WIRE SPLICING SERIES WC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - WC-O-SJ - NSI Industries LLC
Huntersville, NC, USA
Twist On Wire Connector
WC-O-SJ
Twist On Wire Connector WC-O-SJ
STANDARD TYPE ORANGE COLOR (1) #18 WITH (1) #20 MIN. WIRE COMBINATION SIZE (4) #16 WITH (1) #20 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL 486C, CSA APPROVAL 600 VOLT VOLTAGE RATING 105 DEG C TEMPERATURE RATING 300 PER JAR STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL FIXED, SQUARE SPRING TYPE EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.197 INCH INNER DIAMETER X 0.5 INCH WIDTH X 0.866 INCH HEIGHT APPLICATION WIRE SPLICING SERIES WC MODEL
  • STANDARD TYPE
  • ORANGE COLOR
  • (1) #18 WITH (1) #20 MIN. WIRE COMBINATION SIZE
  • (4) #16 WITH (1) #20 MAX. WIRE COMBINATION SIZE
  • 22 TO 14 AWG WIRE SIZE
  • UL 486C, CSA APPROVAL
  • 600 VOLT VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 300 PER JAR STANDARD PACKAGE
  • COPPER WIRE TYPE
  • THERMOPLASTIC SHELL MATERIAL
  • FIXED, SQUARE SPRING TYPE
  • EASY-TWIST[TM] BRAND
  • OVERALL DIMENSION 0.197 INCH INNER DIAMETER X 0.5 INCH WIDTH X 0.866 INCH HEIGHT
  • APPLICATION WIRE SPLICING
  • SERIES WC MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electrical Connectors
Product Number WC-O-SJ
Product Name Twist On Wire Connector
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm,
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 1000 volts
View Details
LSH Series: High Power Rack and Panel Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Minitek ® - 10075024-F01-22ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 650 volts
View Details
2 suppliers