NSI Industries LLC Twist On Wire Connector WWC-N2-B

Description
WING TYPE RED COLOR (3) #20 MIN. WIRE COMBINATION SIZE (1) #8, (3) #12 MAX. WIRE COMBINATION SIZE 22 TO 6 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 500 PER BAG STANDARD PACKAGE COPPER WIRE TYPE NYLON SHELL MATERIAL SQUARE WIRE SPRING TYPE EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.358 INCH ID X 0.583 INCH W X 1.16 INCH H WWC MODEL
Datasheet
Description
WING TYPE RED COLOR (3) #20 MIN. WIRE COMBINATION SIZE (1) #8, (3) #12 MAX. WIRE COMBINATION SIZE 22 TO 6 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 500 PER BAG STANDARD PACKAGE COPPER WIRE TYPE NYLON SHELL MATERIAL SQUARE WIRE SPRING TYPE EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.358 INCH ID X 0.583 INCH W X 1.16 INCH H WWC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - WWC-N2-B - NSI Industries LLC
Huntersville, NC, USA
Twist On Wire Connector
WWC-N2-B
Twist On Wire Connector WWC-N2-B
WING TYPE RED COLOR (3) #20 MIN. WIRE COMBINATION SIZE (1) #8, (3) #12 MAX. WIRE COMBINATION SIZE 22 TO 6 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 500 PER BAG STANDARD PACKAGE COPPER WIRE TYPE NYLON SHELL MATERIAL SQUARE WIRE SPRING TYPE EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.358 INCH ID X 0.583 INCH W X 1.16 INCH H WWC MODEL
  • WING TYPE
  • RED COLOR
  • (3) #20 MIN. WIRE COMBINATION SIZE
  • (1) #8, (3) #12 MAX. WIRE COMBINATION SIZE
  • 22 TO 6 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 500 PER BAG STANDARD PACKAGE
  • COPPER WIRE TYPE
  • NYLON SHELL MATERIAL
  • SQUARE WIRE SPRING TYPE
  • EASY-TWIST[TM] BRAND
  • OVERALL DIMENSION 0.358 INCH ID X 0.583 INCH W X 1.16 INCH H
  • WWC MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electrical Connectors
Product Number WWC-N2-B
Product Name Twist On Wire Connector
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details