NSI Industries LLC Crimp On Wire Connector C22-N

Description
INSULATED TYPE NYLON 6/6 MATERIAL (2) #22 MIN. WIRE COMBINATION SIZE (2) # 20, (1) #18 MAX. WIRE COMBINATION SIZE 22 TO 18 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER CARTON STANDARD PACKAGE NYLON INSULATION MATERIAL COPPER WIRE TYPE COLOR WHITE OVERALL DIMENSION 0.102 INCH ID X 0.307 INCH W X 0.709 INCH H C-N MODEL
Datasheet
Description
INSULATED TYPE NYLON 6/6 MATERIAL (2) #22 MIN. WIRE COMBINATION SIZE (2) # 20, (1) #18 MAX. WIRE COMBINATION SIZE 22 TO 18 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER CARTON STANDARD PACKAGE NYLON INSULATION MATERIAL COPPER WIRE TYPE COLOR WHITE OVERALL DIMENSION 0.102 INCH ID X 0.307 INCH W X 0.709 INCH H C-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp On Wire Connector - C22-N - NSI Industries LLC
Huntersville, NC, USA
Crimp On Wire Connector
C22-N
Crimp On Wire Connector C22-N
INSULATED TYPE NYLON 6/6 MATERIAL (2) #22 MIN. WIRE COMBINATION SIZE (2) # 20, (1) #18 MAX. WIRE COMBINATION SIZE 22 TO 18 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER CARTON STANDARD PACKAGE NYLON INSULATION MATERIAL COPPER WIRE TYPE COLOR WHITE OVERALL DIMENSION 0.102 INCH ID X 0.307 INCH W X 0.709 INCH H C-N MODEL
  • INSULATED TYPE
  • NYLON 6/6 MATERIAL
  • (2) #22 MIN. WIRE COMBINATION SIZE
  • (2) # 20, (1) #18 MAX. WIRE COMBINATION SIZE
  • 22 TO 18 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 300 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 100 PER CARTON STANDARD PACKAGE
  • NYLON INSULATION MATERIAL
  • COPPER WIRE TYPE
  • COLOR WHITE
  • OVERALL DIMENSION 0.102 INCH ID X 0.307 INCH W X 0.709 INCH H
  • C-N MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electrical Connectors
Product Number C22-N
Product Name Crimp On Wire Connector
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Straight Plug - 150414 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Minitek ® 2.00mm BTB/WTB - 10072353-S01-03LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers