NSI Industries LLC Twist On Wire Connector WC-O-J

Description
ORANGE COLOR (1) #18, (1) #20 MIN. WIRE COMBINATION SIZE (4) #16, (1) #20 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 700 PER LARGE JAR STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL SQUARE WIRE SPRING TYPE EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.197 INCH ID X 0.5 INCH W X 0.866 INCH H WC MODEL
Datasheet
Description
ORANGE COLOR (1) #18, (1) #20 MIN. WIRE COMBINATION SIZE (4) #16, (1) #20 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 700 PER LARGE JAR STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL SQUARE WIRE SPRING TYPE EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.197 INCH ID X 0.5 INCH W X 0.866 INCH H WC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - WC-O-J - NSI Industries LLC
Huntersville, NC, USA
Twist On Wire Connector
WC-O-J
Twist On Wire Connector WC-O-J
ORANGE COLOR (1) #18, (1) #20 MIN. WIRE COMBINATION SIZE (4) #16, (1) #20 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 700 PER LARGE JAR STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL SQUARE WIRE SPRING TYPE EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.197 INCH ID X 0.5 INCH W X 0.866 INCH H WC MODEL
  • ORANGE COLOR
  • (1) #18, (1) #20 MIN. WIRE COMBINATION SIZE
  • (4) #16, (1) #20 MAX. WIRE COMBINATION SIZE
  • 22 TO 14 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 700 PER LARGE JAR STANDARD PACKAGE
  • COPPER WIRE TYPE
  • THERMOPLASTIC SHELL MATERIAL
  • SQUARE WIRE SPRING TYPE
  • EASY-TWIST[TM] BRAND
  • OVERALL DIMENSION 0.197 INCH ID X 0.5 INCH W X 0.866 INCH H
  • WC MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electrical Connectors
Product Number WC-O-J
Product Name Twist On Wire Connector
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC (F) St. Connector For HLF 400 Cable - ET-BFS-7 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
4+4 Pos. Female Receptacle 24-28 AWG+RG178 Cable Connector Kit, Slotted Jackscrews - M80-4C10405F1-04-308-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Angled
View Details
2 suppliers
DIN 41612 - 39-XC5B-0131-0A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers