NSI Industries LLC Twist On Wire Connector WWC-T

Description
WING TYPE GRAY COLOR (3) #22 MIN. WIRE COMBINATION SIZE (3) #10 MAX. WIRE COMBINATION SIZE 22 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 300/600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 10000 PER CARTON STANDARD PACKAGE THERMOPLASTIC SHELL MATERIAL SQUARE WIRE SPRING TYPE EASY-TWIST[T] BRAND
Datasheet
Description
WING TYPE GRAY COLOR (3) #22 MIN. WIRE COMBINATION SIZE (3) #10 MAX. WIRE COMBINATION SIZE 22 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 300/600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 10000 PER CARTON STANDARD PACKAGE THERMOPLASTIC SHELL MATERIAL SQUARE WIRE SPRING TYPE EASY-TWIST[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - WWC-T - NSI Industries LLC
Huntersville, NC, USA
Twist On Wire Connector
WWC-T
Twist On Wire Connector WWC-T
WING TYPE GRAY COLOR (3) #22 MIN. WIRE COMBINATION SIZE (3) #10 MAX. WIRE COMBINATION SIZE 22 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 300/600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 10000 PER CARTON STANDARD PACKAGE THERMOPLASTIC SHELL MATERIAL SQUARE WIRE SPRING TYPE EASY-TWIST[T] BRAND
  • WING TYPE
  • GRAY COLOR
  • (3) #22 MIN. WIRE COMBINATION SIZE
  • (3) #10 MAX. WIRE COMBINATION SIZE
  • 22 TO 8 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 300/600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 10000 PER CARTON STANDARD PACKAGE
  • THERMOPLASTIC SHELL MATERIAL
  • SQUARE WIRE SPRING TYPE
  • EASY-TWIST[T] BRAND
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electrical Connectors
Product Number WWC-T
Product Name Twist On Wire Connector
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Plug w/Strain Relief sleeve (Cat 5e) - 110362 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
HPH Series: High Density Signal PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Quickie ® - 10056845-106LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers