WING TYPE
YELLOW COLOR
(2) #18 MIN. WIRE COMBINATION SIZE
(3) #12 MAX. WIRE COMBINATION SIZE
18 TO 10 AWG WIRE SIZE
UL, CSA APPROVAL
600 V VOLTAGE RATING
105 DEG C TEMPERATURE RATING
500 PER BAG STANDARD PACKAGE
COPPER WIRE TYPE
THERMOPLASTIC SHELL MATERIAL
SQUARE WIRE SPRING TYPE
EASY-TWIST[TM] BRAND
OVERALL DIMENSION 0.252 INCH ID X 0.717 INCH W X 1.01 INCH H
WWC MODEL
NSI Industries LLC
Done
Datasheet
Description
WING TYPE
YELLOW COLOR
(2) #18 MIN. WIRE COMBINATION SIZE
(3) #12 MAX. WIRE COMBINATION SIZE
18 TO 10 AWG WIRE SIZE
UL, CSA APPROVAL
600 V VOLTAGE RATING
105 DEG C TEMPERATURE RATING
500 PER BAG STANDARD PACKAGE
COPPER WIRE TYPE
THERMOPLASTIC SHELL MATERIAL
SQUARE WIRE SPRING TYPE
EASY-TWIST[TM] BRAND
OVERALL DIMENSION 0.252 INCH ID X 0.717 INCH W X 1.01 INCH H
WWC MODEL
WING TYPE
YELLOW COLOR
(2) #18 MIN. WIRE COMBINATION SIZE
(3) #12 MAX. WIRE COMBINATION SIZE
18 TO 10 AWG WIRE SIZE
UL, CSA APPROVAL
600 V VOLTAGE RATING
105 DEG C TEMPERATURE RATING
500 PER BAG STANDARD PACKAGE
COPPER WIRE TYPE
THERMOPLASTIC SHELL MATERIAL
SQUARE WIRE SPRING TYPE
EASY-TWIST[TM] BRAND
OVERALL DIMENSION 0.252 INCH ID X 0.717 INCH W X 1.01 INCH H
WWC MODEL
WING TYPE
YELLOW COLOR
(2) #18 MIN. WIRE COMBINATION SIZE
(3) #12 MAX. WIRE COMBINATION SIZE
18 TO 10 AWG WIRE SIZE
UL, CSA APPROVAL
600 V VOLTAGE RATING
105 DEG C TEMPERATURE RATING
500 PER BAG STANDARD PACKAGE
COPPER WIRE TYPE
THERMOPLASTIC SHELL MATERIAL
SQUARE WIRE SPRING TYPE
EASY-TWIST[TM] BRAND
OVERALL DIMENSION 0.252 INCH ID X 0.717 INCH W X 1.01 INCH H