NSI Industries LLC Twist On Wire Connector WWC-T-CJ

Description
WINGED TYPE TAN COLOR (3) #22 MIN. WIRE COMBINATION SIZE (4) #12 MAX. WIRE COMBINATION SIZE 22 TO 8 AWG WIRE SIZE UL 486C, CSA APPROVAL 600 VOLT VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER PACK STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL EASY-TWIST[TM] BRAND SIZE 0.72 DIAMETER X 1.142 LENGTH NUMBER OF CONDUCTORS 1 WWC MODEL
Datasheet
Description
WINGED TYPE TAN COLOR (3) #22 MIN. WIRE COMBINATION SIZE (4) #12 MAX. WIRE COMBINATION SIZE 22 TO 8 AWG WIRE SIZE UL 486C, CSA APPROVAL 600 VOLT VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER PACK STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL EASY-TWIST[TM] BRAND SIZE 0.72 DIAMETER X 1.142 LENGTH NUMBER OF CONDUCTORS 1 WWC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - WWC-T-CJ - NSI Industries LLC
Huntersville, NC, USA
Twist On Wire Connector
WWC-T-CJ
Twist On Wire Connector WWC-T-CJ
WINGED TYPE TAN COLOR (3) #22 MIN. WIRE COMBINATION SIZE (4) #12 MAX. WIRE COMBINATION SIZE 22 TO 8 AWG WIRE SIZE UL 486C, CSA APPROVAL 600 VOLT VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER PACK STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL EASY-TWIST[TM] BRAND SIZE 0.72 DIAMETER X 1.142 LENGTH NUMBER OF CONDUCTORS 1 WWC MODEL
  • WINGED TYPE
  • TAN COLOR
  • (3) #22 MIN. WIRE COMBINATION SIZE
  • (4) #12 MAX. WIRE COMBINATION SIZE
  • 22 TO 8 AWG WIRE SIZE
  • UL 486C, CSA APPROVAL
  • 600 VOLT VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 100 PER PACK STANDARD PACKAGE
  • COPPER WIRE TYPE
  • THERMOPLASTIC SHELL MATERIAL
  • EASY-TWIST[TM] BRAND
  • SIZE 0.72 DIAMETER X 1.142 LENGTH
  • NUMBER OF CONDUCTORS 1
  • WWC MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electrical Connectors
Product Number WWC-T-CJ
Product Name Twist On Wire Connector
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1321-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
Nicomatic North America
View Details
Powerpole ® 180 Contact for 2/0 AWG Cable Silver Plated Wire Contact - 1328G1 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers