NSI Industries LLC Twist On Wire Connector WWC-G-B

Description
WING TYPE GRAY COLOR (3) #14, (1) #18 MIN. WIRE COMBINATION SIZE (3) #10 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 250 PER BAG STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL SQUARE WIRE SPRING TYPE EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.394 INCH ID X 1 INCH W X 1.31 INCH H WWC MODEL
Datasheet
Description
WING TYPE GRAY COLOR (3) #14, (1) #18 MIN. WIRE COMBINATION SIZE (3) #10 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 250 PER BAG STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL SQUARE WIRE SPRING TYPE EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.394 INCH ID X 1 INCH W X 1.31 INCH H WWC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - WWC-G-B - NSI Industries LLC
Huntersville, NC, USA
Twist On Wire Connector
WWC-G-B
Twist On Wire Connector WWC-G-B
WING TYPE GRAY COLOR (3) #14, (1) #18 MIN. WIRE COMBINATION SIZE (3) #10 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 250 PER BAG STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL SQUARE WIRE SPRING TYPE EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.394 INCH ID X 1 INCH W X 1.31 INCH H WWC MODEL
  • WING TYPE
  • GRAY COLOR
  • (3) #14, (1) #18 MIN. WIRE COMBINATION SIZE
  • (3) #10 MAX. WIRE COMBINATION SIZE
  • 18 TO 8 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 250 PER BAG STANDARD PACKAGE
  • COPPER WIRE TYPE
  • THERMOPLASTIC SHELL MATERIAL
  • SQUARE WIRE SPRING TYPE
  • EASY-TWIST[TM] BRAND
  • OVERALL DIMENSION 0.394 INCH ID X 1 INCH W X 1.31 INCH H
  • WWC MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electrical Connectors
Product Number WWC-G-B
Product Name Twist On Wire Connector
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm ARINC 600 Size 1 - 190401(S22098) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Minitek ® - 10072354-G01-20KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers