NSI Industries LLC Twist On Wire Connector WC-O

Description
ORANGE COLOR (1) #18, (1) #20 MIN. WIRE COMBINATION SIZE (4) #16, (1) #20 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 10000 PER BOX STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL SQUARE WIRE SPRING TYPE EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.197 INCH ID X 0.5 INCH W X 0.866 INCH H WC MODEL
Datasheet
Description
ORANGE COLOR (1) #18, (1) #20 MIN. WIRE COMBINATION SIZE (4) #16, (1) #20 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 10000 PER BOX STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL SQUARE WIRE SPRING TYPE EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.197 INCH ID X 0.5 INCH W X 0.866 INCH H WC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - WC-O - NSI Industries LLC
Huntersville, NC, USA
Twist On Wire Connector
WC-O
Twist On Wire Connector WC-O
ORANGE COLOR (1) #18, (1) #20 MIN. WIRE COMBINATION SIZE (4) #16, (1) #20 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 10000 PER BOX STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL SQUARE WIRE SPRING TYPE EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.197 INCH ID X 0.5 INCH W X 0.866 INCH H WC MODEL
  • ORANGE COLOR
  • (1) #18, (1) #20 MIN. WIRE COMBINATION SIZE
  • (4) #16, (1) #20 MAX. WIRE COMBINATION SIZE
  • 22 TO 14 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 10000 PER BOX STANDARD PACKAGE
  • COPPER WIRE TYPE
  • THERMOPLASTIC SHELL MATERIAL
  • SQUARE WIRE SPRING TYPE
  • EASY-TWIST[TM] BRAND
  • OVERALL DIMENSION 0.197 INCH ID X 0.5 INCH W X 0.866 INCH H
  • WC MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electrical Connectors
Product Number WC-O
Product Name Twist On Wire Connector
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors; Rectangular Connectors, Heavy Duty
View Details