NSI Industries LLC Crimp On Wire Connector SB1810-B

Description
NON-INSULATED TYPE COPPER MATERIAL 18 TO 10 AWG WIRE SIZE UL 486C APPROVAL 600 V, 1000 V (FIXTURE/SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 1000 PER BAG STANDARD PACKAGE COPPER WIRE TYPE OVERALL DIMENSION 0.204 INCH ID X 0.24 INCH W X 0.374 INCH H SB MODEL
Datasheet
Description
NON-INSULATED TYPE COPPER MATERIAL 18 TO 10 AWG WIRE SIZE UL 486C APPROVAL 600 V, 1000 V (FIXTURE/SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 1000 PER BAG STANDARD PACKAGE COPPER WIRE TYPE OVERALL DIMENSION 0.204 INCH ID X 0.24 INCH W X 0.374 INCH H SB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp On Wire Connector - SB1810-B - NSI Industries LLC
Huntersville, NC, USA
Crimp On Wire Connector
SB1810-B
Crimp On Wire Connector SB1810-B
NON-INSULATED TYPE COPPER MATERIAL 18 TO 10 AWG WIRE SIZE UL 486C APPROVAL 600 V, 1000 V (FIXTURE/SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 1000 PER BAG STANDARD PACKAGE COPPER WIRE TYPE OVERALL DIMENSION 0.204 INCH ID X 0.24 INCH W X 0.374 INCH H SB MODEL
  • NON-INSULATED TYPE
  • COPPER MATERIAL
  • 18 TO 10 AWG WIRE SIZE
  • UL 486C APPROVAL
  • 600 V, 1000 V (FIXTURE/SIGN) VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 1000 PER BAG STANDARD PACKAGE
  • COPPER WIRE TYPE
  • OVERALL DIMENSION 0.204 INCH ID X 0.24 INCH W X 0.374 INCH H
  • SB MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electrical Connectors
Product Number SB1810-B
Product Name Crimp On Wire Connector
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Yellow - 1327G16-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Din Connector Omron Electronic Components - 06AC0233 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details