NSI Industries LLC Twist On Wire Connector WWC-Y-D

Description
WING TYPE YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (3) #12 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 35000 PER DRUM STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL SQUARE WIRE SPRING TYPE EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.252 INCH ID X 0.717 INCH W X 1.01 INCH H WWC MODEL
Datasheet
Description
WING TYPE YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (3) #12 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 35000 PER DRUM STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL SQUARE WIRE SPRING TYPE EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.252 INCH ID X 0.717 INCH W X 1.01 INCH H WWC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - WWC-Y-D - NSI Industries LLC
Huntersville, NC, USA
Twist On Wire Connector
WWC-Y-D
Twist On Wire Connector WWC-Y-D
WING TYPE YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (3) #12 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 35000 PER DRUM STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL SQUARE WIRE SPRING TYPE EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.252 INCH ID X 0.717 INCH W X 1.01 INCH H WWC MODEL
  • WING TYPE
  • YELLOW COLOR
  • (2) #18 MIN. WIRE COMBINATION SIZE
  • (3) #12 MAX. WIRE COMBINATION SIZE
  • 18 TO 10 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 35000 PER DRUM STANDARD PACKAGE
  • COPPER WIRE TYPE
  • THERMOPLASTIC SHELL MATERIAL
  • SQUARE WIRE SPRING TYPE
  • EASY-TWIST[TM] BRAND
  • OVERALL DIMENSION 0.252 INCH ID X 0.717 INCH W X 1.01 INCH H
  • WWC MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electrical Connectors
Product Number WWC-Y-D
Product Name Twist On Wire Connector
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Retaining Pins - 111812P8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details