LARGE TYPE
WHITE COLOR
18 TO 8 AWG WIRE SIZE
UL, CSA APPROVAL
600 V VOLTAGE RATING
1000 DEG F TEMPERATURE RATING
100 PER CARTON STANDARD PACKAGE
CERAMIC SHELL MATERIAL
EASY-TWIST[TM] BRAND
OVERALL DIMENSION 0.41 INCH ID X 0.715 INCH W X 1.02 INCH H
USED ON APPLIANCES, HIGH POWERED LIGHTING FIXTURES, CEILING FANS, HEATERS, PLASTIC EXTRUSION/INJECTION MOLDING BARRELS AND SIMILAR HIGH TEMPERATURE APPLICATIONS
TOP MODEL
NSI Industries LLC
Done
Datasheet
Description
LARGE TYPE
WHITE COLOR
18 TO 8 AWG WIRE SIZE
UL, CSA APPROVAL
600 V VOLTAGE RATING
1000 DEG F TEMPERATURE RATING
100 PER CARTON STANDARD PACKAGE
CERAMIC SHELL MATERIAL
EASY-TWIST[TM] BRAND
OVERALL DIMENSION 0.41 INCH ID X 0.715 INCH W X 1.02 INCH H
USED ON APPLIANCES, HIGH POWERED LIGHTING FIXTURES, CEILING FANS, HEATERS, PLASTIC EXTRUSION/INJECTION MOLDING BARRELS AND SIMILAR HIGH TEMPERATURE APPLICATIONS
TOP MODEL
LARGE TYPE
WHITE COLOR
18 TO 8 AWG WIRE SIZE
UL, CSA APPROVAL
600 V VOLTAGE RATING
1000 DEG F TEMPERATURE RATING
100 PER CARTON STANDARD PACKAGE
CERAMIC SHELL MATERIAL
EASY-TWIST[TM] BRAND
OVERALL DIMENSION 0.41 INCH ID X 0.715 INCH W X 1.02 INCH H
USED ON APPLIANCES, HIGH POWERED LIGHTING FIXTURES, CEILING FANS, HEATERS, PLASTIC EXTRUSION/INJECTION MOLDING BARRELS AND SIMILAR HIGH TEMPERATURE APPLICATIONS
TOP MODEL
LARGE TYPE
WHITE COLOR
18 TO 8 AWG WIRE SIZE
UL, CSA APPROVAL
600 V VOLTAGE RATING
1000 DEG F TEMPERATURE RATING
100 PER CARTON STANDARD PACKAGE
CERAMIC SHELL MATERIAL
EASY-TWIST[TM] BRAND
OVERALL DIMENSION 0.41 INCH ID X 0.715 INCH W X 1.02 INCH H
USED ON APPLIANCES, HIGH POWERED LIGHTING FIXTURES, CEILING FANS, HEATERS, PLASTIC EXTRUSION/INJECTION MOLDING BARRELS AND SIMILAR HIGH TEMPERATURE APPLICATIONS