NSI Industries LLC Twist On Wire Connector ET-CP-14

Description
COMBINATION PAIL TYPE ORANGE, YELLOW, RED, BLUE COLOR 22 TO 14 AWG, 22 TO 10 AWG WIRE SIZE UL 486C, CSA APPROVAL 600 VOLT VOLTAGE RATING 105 DEG C TEMPERATURE RATING 4 PER PACK STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL EASY-TWIST[TM] BRAND ROHS COMPLIANT INCLUDES (65) WC-O, (45) WC-Y, (30) WC-R, (100) WC-B WIRE CONNECTOR ET-CP MODEL
Datasheet
Description
COMBINATION PAIL TYPE ORANGE, YELLOW, RED, BLUE COLOR 22 TO 14 AWG, 22 TO 10 AWG WIRE SIZE UL 486C, CSA APPROVAL 600 VOLT VOLTAGE RATING 105 DEG C TEMPERATURE RATING 4 PER PACK STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL EASY-TWIST[TM] BRAND ROHS COMPLIANT INCLUDES (65) WC-O, (45) WC-Y, (30) WC-R, (100) WC-B WIRE CONNECTOR ET-CP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - ET-CP-14 - NSI Industries LLC
Huntersville, NC, USA
Twist On Wire Connector
ET-CP-14
Twist On Wire Connector ET-CP-14
COMBINATION PAIL TYPE ORANGE, YELLOW, RED, BLUE COLOR 22 TO 14 AWG, 22 TO 10 AWG WIRE SIZE UL 486C, CSA APPROVAL 600 VOLT VOLTAGE RATING 105 DEG C TEMPERATURE RATING 4 PER PACK STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL EASY-TWIST[TM] BRAND ROHS COMPLIANT INCLUDES (65) WC-O, (45) WC-Y, (30) WC-R, (100) WC-B WIRE CONNECTOR ET-CP MODEL
  • COMBINATION PAIL TYPE
  • ORANGE, YELLOW, RED, BLUE COLOR
  • 22 TO 14 AWG, 22 TO 10 AWG WIRE SIZE
  • UL 486C, CSA APPROVAL
  • 600 VOLT VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 4 PER PACK STANDARD PACKAGE
  • COPPER WIRE TYPE
  • THERMOPLASTIC SHELL MATERIAL
  • EASY-TWIST[TM] BRAND
  • ROHS COMPLIANT
  • INCLUDES (65) WC-O, (45) WC-Y, (30) WC-R, (100) WC-B WIRE CONNECTOR
  • ET-CP MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electrical Connectors
Product Number ET-CP-14
Product Name Twist On Wire Connector
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Circular Connector Accessories - BFG.1K.100.NAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5B-2431-3 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
4 suppliers