TWIST-ON INSTALLATION
RG-6/U CABLE TYPE
STRAIGHT CONFIGURATION
QUAD SHIELD RG-6/U CABLE APPLICATION
25 PER CARTON STANDARD PACKAGE
NICKEL PLATED BRASS BODY MATERIAL
F COUPLING STYLE
MINITERMS BRAND
OPERATING TEMPERATURE 90 DEG C
FC MODEL
NSI Industries LLC
Done
Datasheet
Description
TWIST-ON INSTALLATION
RG-6/U CABLE TYPE
STRAIGHT CONFIGURATION
QUAD SHIELD RG-6/U CABLE APPLICATION
25 PER CARTON STANDARD PACKAGE
NICKEL PLATED BRASS BODY MATERIAL
F COUPLING STYLE
MINITERMS BRAND
OPERATING TEMPERATURE 90 DEG C
FC MODEL
TWIST-ON INSTALLATION
RG-6/U CABLE TYPE
STRAIGHT CONFIGURATION
QUAD SHIELD RG-6/U CABLE APPLICATION
25 PER CARTON STANDARD PACKAGE
NICKEL PLATED BRASS BODY MATERIAL
F COUPLING STYLE
MINITERMS BRAND
OPERATING TEMPERATURE 90 DEG C
FC MODEL