NSI Industries LLC Twist On Wire Connector WWC-GR-D

Description
WING TYPE GREEN COLOR (2) #14 MIN. WIRE COMBINATION SIZE (5) #12 MAX. WIRE COMBINATION SIZE 14 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25000 PER DRUM STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL SQUARE WIRE SPRING TYPE EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.327 INCH ID X 0.795 INCH W X 1.13 INCH H WWC MODEL
Datasheet
Description
WING TYPE GREEN COLOR (2) #14 MIN. WIRE COMBINATION SIZE (5) #12 MAX. WIRE COMBINATION SIZE 14 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25000 PER DRUM STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL SQUARE WIRE SPRING TYPE EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.327 INCH ID X 0.795 INCH W X 1.13 INCH H WWC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - WWC-GR-D - NSI Industries LLC
Huntersville, NC, USA
Twist On Wire Connector
WWC-GR-D
Twist On Wire Connector WWC-GR-D
WING TYPE GREEN COLOR (2) #14 MIN. WIRE COMBINATION SIZE (5) #12 MAX. WIRE COMBINATION SIZE 14 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25000 PER DRUM STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL SQUARE WIRE SPRING TYPE EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.327 INCH ID X 0.795 INCH W X 1.13 INCH H WWC MODEL
  • WING TYPE
  • GREEN COLOR
  • (2) #14 MIN. WIRE COMBINATION SIZE
  • (5) #12 MAX. WIRE COMBINATION SIZE
  • 14 TO 10 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 25000 PER DRUM STANDARD PACKAGE
  • COPPER WIRE TYPE
  • THERMOPLASTIC SHELL MATERIAL
  • SQUARE WIRE SPRING TYPE
  • EASY-TWIST[TM] BRAND
  • OVERALL DIMENSION 0.327 INCH ID X 0.795 INCH W X 1.13 INCH H
  • WWC MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electrical Connectors
Product Number WWC-GR-D
Product Name Twist On Wire Connector
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 6) fits Amphenol (RJF) Ruggedized Backshell - 110789 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Minitek ® - 10065491-001TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers