NSI Industries LLC Crimp On Wire Connector C16-N-B

Description
INSULATED TYPE NYLON 6/6 MATERIAL (2) #22 MIN. WIRE COMBINATION SIZE (1) #18, (1) #14 MAX. WIRE COMBINATION SIZE 16 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 1000 PER BAG STANDARD PACKAGE NYLON INSULATION MATERIAL COPPER WIRE TYPE COLOR WHITE OVERALL DIMENSION 0.118 INCH ID X 0.374 INCH W X 0.787 INCH H C-N MODEL
Datasheet
Description
INSULATED TYPE NYLON 6/6 MATERIAL (2) #22 MIN. WIRE COMBINATION SIZE (1) #18, (1) #14 MAX. WIRE COMBINATION SIZE 16 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 1000 PER BAG STANDARD PACKAGE NYLON INSULATION MATERIAL COPPER WIRE TYPE COLOR WHITE OVERALL DIMENSION 0.118 INCH ID X 0.374 INCH W X 0.787 INCH H C-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp On Wire Connector - C16-N-B - NSI Industries LLC
Huntersville, NC, USA
Crimp On Wire Connector
C16-N-B
Crimp On Wire Connector C16-N-B
INSULATED TYPE NYLON 6/6 MATERIAL (2) #22 MIN. WIRE COMBINATION SIZE (1) #18, (1) #14 MAX. WIRE COMBINATION SIZE 16 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 1000 PER BAG STANDARD PACKAGE NYLON INSULATION MATERIAL COPPER WIRE TYPE COLOR WHITE OVERALL DIMENSION 0.118 INCH ID X 0.374 INCH W X 0.787 INCH H C-N MODEL
  • INSULATED TYPE
  • NYLON 6/6 MATERIAL
  • (2) #22 MIN. WIRE COMBINATION SIZE
  • (1) #18, (1) #14 MAX. WIRE COMBINATION SIZE
  • 16 TO 14 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 300 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 1000 PER BAG STANDARD PACKAGE
  • NYLON INSULATION MATERIAL
  • COPPER WIRE TYPE
  • COLOR WHITE
  • OVERALL DIMENSION 0.118 INCH ID X 0.374 INCH W X 0.787 INCH H
  • C-N MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electrical Connectors
Product Number C16-N-B
Product Name Crimp On Wire Connector
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
MDD Series: High density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details