WC-G -- TWIST ON WIRE CONNECTOR
NSI Industries LLC
Twist On Wire Connector
WC-G
Description
GRAY COLOR
22 TO 18 AWG WIRE SIZE
UL, CSA APPROVAL
25000 PER CASE STANDARD PACKAGE
COPPER WIRE TYPE
EASY-TWIST[T] BRAND
WC MODEL
Description
GRAY COLOR
22 TO 18 AWG WIRE SIZE
UL, CSA APPROVAL
25000 PER CASE STANDARD PACKAGE
COPPER WIRE TYPE
EASY-TWIST[T] BRAND
WC MODEL
Datasheet
Suppliers
Twist On Wire Connector
WC-G
GRAY COLOR
22 TO 18 AWG WIRE SIZE
UL, CSA APPROVAL
25000 PER CASE STANDARD PACKAGE
COPPER WIRE TYPE
EASY-TWIST[T] BRAND
WC MODEL
- GRAY COLOR
- 22 TO 18 AWG WIRE SIZE
- UL, CSA APPROVAL
- 25000 PER CASE STANDARD PACKAGE
- COPPER WIRE TYPE
- EASY-TWIST[T] BRAND
- WC MODEL
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
WC-G |
|
Product Name
|
Twist On Wire Connector |
|
Connector Type
|
Wire to Board Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Connector Type
D-Sub Connector
Mounting
Free Hanging (In-Line)
View Details
Connector Type
Circular / Cylindrical Connectors
Mounting
Panel Mount
Current Rating
12.0 amps
View Details
2 suppliers
Connector Type
Wire to Board Connector
Gender
Male / Plug
Geometry
Straight
View Details