NSI Industries LLC Crimp On Wire Connector C8-N

Description
INSULATED TYPE NYLON 6/6 MATERIAL (2) #16, (1) #12 MIN. WIRE COMBINATION SIZE (2) #16, (1) #10 MAX. WIRE COMBINATION SIZE 16 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 40 PER CARTON STANDARD PACKAGE NYLON INSULATION MATERIAL COPPER WIRE TYPE COLOR WHITE OVERALL DIMENSION 0.209 INCH ID X 0.563 INCH W X 1.091 INCH H C-N MODEL
Datasheet
Description
INSULATED TYPE NYLON 6/6 MATERIAL (2) #16, (1) #12 MIN. WIRE COMBINATION SIZE (2) #16, (1) #10 MAX. WIRE COMBINATION SIZE 16 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 40 PER CARTON STANDARD PACKAGE NYLON INSULATION MATERIAL COPPER WIRE TYPE COLOR WHITE OVERALL DIMENSION 0.209 INCH ID X 0.563 INCH W X 1.091 INCH H C-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp On Wire Connector - C8-N - NSI Industries LLC
Huntersville, NC, USA
Crimp On Wire Connector
C8-N
Crimp On Wire Connector C8-N
INSULATED TYPE NYLON 6/6 MATERIAL (2) #16, (1) #12 MIN. WIRE COMBINATION SIZE (2) #16, (1) #10 MAX. WIRE COMBINATION SIZE 16 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 40 PER CARTON STANDARD PACKAGE NYLON INSULATION MATERIAL COPPER WIRE TYPE COLOR WHITE OVERALL DIMENSION 0.209 INCH ID X 0.563 INCH W X 1.091 INCH H C-N MODEL
  • INSULATED TYPE
  • NYLON 6/6 MATERIAL
  • (2) #16, (1) #12 MIN. WIRE COMBINATION SIZE
  • (2) #16, (1) #10 MAX. WIRE COMBINATION SIZE
  • 16 TO 10 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 300 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 40 PER CARTON STANDARD PACKAGE
  • NYLON INSULATION MATERIAL
  • COPPER WIRE TYPE
  • COLOR WHITE
  • OVERALL DIMENSION 0.209 INCH ID X 0.563 INCH W X 1.091 INCH H
  • C-N MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electrical Connectors
Product Number C8-N
Product Name Crimp On Wire Connector
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details
M39029 Connectors, Size 8 Pin 75 ohm - 190940 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
C55 Connectors: High Density Micro Circular -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 10008414-NFB24LF - Acme Chip Technology Co., Limited
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers