NSI Industries LLC Twist On Wire Connector WC-B-SJ

Description
STANDARD TYPE BLUE COLOR (2) #22 MIN. WIRE COMBINATION SIZE (3) #16 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL 486C, CSA APPROVAL 300 VOLT VOLTAGE RATING 105 DEG C TEMPERATURE RATING 300 PER JAR STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL FIXED, SQUARE SPRING TYPE EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.161 INCH INNER DIAMETER X 0.39 INCH WIDTH X 0.697 INCH HEIGHT APPLICATION WIRE SPLICING SERIES WC MODEL
Datasheet
Description
STANDARD TYPE BLUE COLOR (2) #22 MIN. WIRE COMBINATION SIZE (3) #16 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL 486C, CSA APPROVAL 300 VOLT VOLTAGE RATING 105 DEG C TEMPERATURE RATING 300 PER JAR STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL FIXED, SQUARE SPRING TYPE EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.161 INCH INNER DIAMETER X 0.39 INCH WIDTH X 0.697 INCH HEIGHT APPLICATION WIRE SPLICING SERIES WC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - WC-B-SJ - NSI Industries LLC
Huntersville, NC, USA
Twist On Wire Connector
WC-B-SJ
Twist On Wire Connector WC-B-SJ
STANDARD TYPE BLUE COLOR (2) #22 MIN. WIRE COMBINATION SIZE (3) #16 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL 486C, CSA APPROVAL 300 VOLT VOLTAGE RATING 105 DEG C TEMPERATURE RATING 300 PER JAR STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL FIXED, SQUARE SPRING TYPE EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.161 INCH INNER DIAMETER X 0.39 INCH WIDTH X 0.697 INCH HEIGHT APPLICATION WIRE SPLICING SERIES WC MODEL
  • STANDARD TYPE
  • BLUE COLOR
  • (2) #22 MIN. WIRE COMBINATION SIZE
  • (3) #16 MAX. WIRE COMBINATION SIZE
  • 22 TO 14 AWG WIRE SIZE
  • UL 486C, CSA APPROVAL
  • 300 VOLT VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 300 PER JAR STANDARD PACKAGE
  • COPPER WIRE TYPE
  • THERMOPLASTIC SHELL MATERIAL
  • FIXED, SQUARE SPRING TYPE
  • EASY-TWIST[TM] BRAND
  • OVERALL DIMENSION 0.161 INCH INNER DIAMETER X 0.39 INCH WIDTH X 0.697 INCH HEIGHT
  • APPLICATION WIRE SPLICING
  • SERIES WC MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electrical Connectors
Product Number WC-B-SJ
Product Name Twist On Wire Connector
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

H Series: Mini Modular, High Density Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details