NSI Industries LLC Twist On Wire Connector WWC-R

Description
WING TYPE RED COLOR (3) #16 MIN. WIRE COMBINATION SIZE (5) #12 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL 486C, CSA APPROVAL 600 V, 1000 V (FIXTURE/SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 5000 PER BULK CARTON STANDARD PACKAGE COPPER WIRE TYPE FLAME RETARDANT THERMOPLASTIC SHELL MATERIAL FIXED, SQUARE WIRE SPRING TYPE EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.906 INCH W X 0.378 INCH D X 1.252 INCH H SPRING WIDTH 0.354 INCH WWC MODEL
Datasheet
Description
WING TYPE RED COLOR (3) #16 MIN. WIRE COMBINATION SIZE (5) #12 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL 486C, CSA APPROVAL 600 V, 1000 V (FIXTURE/SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 5000 PER BULK CARTON STANDARD PACKAGE COPPER WIRE TYPE FLAME RETARDANT THERMOPLASTIC SHELL MATERIAL FIXED, SQUARE WIRE SPRING TYPE EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.906 INCH W X 0.378 INCH D X 1.252 INCH H SPRING WIDTH 0.354 INCH WWC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - WWC-R - NSI Industries LLC
Huntersville, NC, USA
Twist On Wire Connector
WWC-R
Twist On Wire Connector WWC-R
WING TYPE RED COLOR (3) #16 MIN. WIRE COMBINATION SIZE (5) #12 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL 486C, CSA APPROVAL 600 V, 1000 V (FIXTURE/SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 5000 PER BULK CARTON STANDARD PACKAGE COPPER WIRE TYPE FLAME RETARDANT THERMOPLASTIC SHELL MATERIAL FIXED, SQUARE WIRE SPRING TYPE EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.906 INCH W X 0.378 INCH D X 1.252 INCH H SPRING WIDTH 0.354 INCH WWC MODEL
  • WING TYPE
  • RED COLOR
  • (3) #16 MIN. WIRE COMBINATION SIZE
  • (5) #12 MAX. WIRE COMBINATION SIZE
  • 18 TO 8 AWG WIRE SIZE
  • UL 486C, CSA APPROVAL
  • 600 V, 1000 V (FIXTURE/SIGN) VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 5000 PER BULK CARTON STANDARD PACKAGE
  • COPPER WIRE TYPE
  • FLAME RETARDANT THERMOPLASTIC SHELL MATERIAL
  • FIXED, SQUARE WIRE SPRING TYPE
  • EASY-TWIST[TM] BRAND
  • OVERALL DIMENSION 0.906 INCH W X 0.378 INCH D X 1.252 INCH H
  • SPRING WIDTH 0.354 INCH
  • WWC MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electrical Connectors
Product Number WWC-R
Product Name Twist On Wire Connector
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
XF3M/XF2M FPC/FFC Connector - XF3M-1715-1B - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
2 suppliers