Abracon, LLC Datasheets for RF Inductors

RF inductors are special inductors designed to be used in radio frequency (RF) and microwave applications.
RF Inductors: Learn more

Page: 1 2 3
Product Name Notes
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U201610 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 680 nH Temperature Rise Current: 3.1 A Saturation Current: 3.2 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U252010 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1 μH Temperature Rise Current: 3.1 A Saturation Current: 4.1 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U252010 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 2.4 A Saturation Current: 3 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U252010 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 160 nH Temperature Rise Current: 5 A Saturation Current: 10 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U252010 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 2.05 A Saturation Current: 2.6 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U252010 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 240 nH Temperature Rise Current: 4.4 A Saturation Current: 8.5 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U252010 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 330 nH Temperature Rise Current: 4.4 A Saturation Current: 6 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U252010 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 1.4 A Saturation Current: 1.9 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U252010 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 470 nH Temperature Rise Current: 4 A Saturation Current: 5.3 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U252010 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 680 nH Temperature Rise Current: 3.3 A Saturation Current: 5.2 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-01 Application: Power Type: Toroid Rating: N/A Inductance: 100 μH Saturation Current: 2 A DC Resistance Max: 81 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 1 nH DC Resistance Max: 300 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 1.1 nH DC Resistance Max: 350 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 1.2 nH DC Resistance Max: 350 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 1.3 nH DC Resistance Max: 450 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 1.4 nH DC Resistance Max: 450 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 1.5 nH DC Resistance Max: 450 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 1.6 nH DC Resistance Max: 550 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 1.7 nH DC Resistance Max: 550 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 1.8 nH DC Resistance Max: 550 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 1.9 nH DC Resistance Max: 550 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 10 nH DC Resistance Max: 3.5 Ω Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 100 pH DC Resistance Max: 200 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 2 nH DC Resistance Max: 700 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 2.1 nH DC Resistance Max: 700 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 2.2 nH DC Resistance Max: 700 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 2.3 nH DC Resistance Max: 800 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 2.4 nH DC Resistance Max: 800 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 2.5 nH DC Resistance Max: 800 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 2.6 nH DC Resistance Max: 800 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 2.7 nH DC Resistance Max: 800 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 2.8 nH DC Resistance Max: 1 Ω Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 2.9 nH DC Resistance Max: 1 Ω Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 200 pH DC Resistance Max: 200 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 3 nH DC Resistance Max: 1 Ω Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 3.1 nH DC Resistance Max: 1 Ω Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 3.2 nH DC Resistance Max: 1 Ω Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 3.3 nH DC Resistance Max: 1 Ω Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 3.4 nH DC Resistance Max: 1.2 Ω Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 3.5 nH DC Resistance Max: 1.2 Ω Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 3.6 nH DC Resistance Max: 1.2 Ω Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 3.7 nH DC Resistance Max: 1.2 Ω Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 3.8 nH DC Resistance Max: 1.2 Ω Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 3.9 nH DC Resistance Max: 1.2 Ω Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 300 pH DC Resistance Max: 200 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 4 nH DC Resistance Max: 1.2 Ω Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 4.4 nH DC Resistance Max: 1.3 Ω Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 4.7 nH DC Resistance Max: 1.4 Ω Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 4.9 nH DC Resistance Max: 1.6 Ω Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 400 pH DC Resistance Max: 250 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 5.6 nH DC Resistance Max: 1.8 Ω Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 500 pH DC Resistance Max: 250 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 6.1 nH DC Resistance Max: 2 Ω Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 6.8 nH DC Resistance Max: 2.3 Ω Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 600 pH DC Resistance Max: 250 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 7.4 nH DC Resistance Max: 2.8 Ω Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 700 pH DC Resistance Max: 300 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 8.2 nH DC Resistance Max: 3 Ω Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 800 pH DC Resistance Max: 300 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 9.1 nH DC Resistance Max: 3.25 Ω Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 9.2 nH DC Resistance Max: 3.25 Ω Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 900 pH DC Resistance Max: 300 mΩ Q: 8 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 1 nH DC Resistance Max: 150 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 1.1 nH DC Resistance Max: 150 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 1.2 nH DC Resistance Max: 150 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 1.3 nH DC Resistance Max: 150 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 1.4 nH DC Resistance Max: 150 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 1.5 nH DC Resistance Max: 150 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 1.6 nH DC Resistance Max: 150 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 1.7 nH DC Resistance Max: 200 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 1.8 nH DC Resistance Max: 200 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 1.9 nH DC Resistance Max: 200 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 100 pH DC Resistance Max: 50 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 2 nH DC Resistance Max: 200 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 2.1 nH DC Resistance Max: 200 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 2.2 nH DC Resistance Max: 200 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 2.3 nH DC Resistance Max: 200 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 2.4 nH DC Resistance Max: 250 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 2.5 nH DC Resistance Max: 250 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 2.6 nH DC Resistance Max: 250 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 2.7 nH DC Resistance Max: 250 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 2.8 nH DC Resistance Max: 250 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 2.9 nH DC Resistance Max: 250 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 200 pH DC Resistance Max: 50 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 3 nH DC Resistance Max: 300 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 3.1 nH DC Resistance Max: 300 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 3.2 nH DC Resistance Max: 300 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 3.3 nH DC Resistance Max: 300 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 3.4 nH DC Resistance Max: 400 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 3.5 nH DC Resistance Max: 400 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 3.6 nH DC Resistance Max: 400 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 3.7 nH DC Resistance Max: 400 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 3.8 nH DC Resistance Max: 400 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 3.9 nH DC Resistance Max: 400 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 300 pH DC Resistance Max: 50 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 4 nH DC Resistance Max: 400 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 400 pH DC Resistance Max: 50 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 500 pH DC Resistance Max: 100 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 600 pH DC Resistance Max: 100 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 700 pH DC Resistance Max: 100 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 800 pH DC Resistance Max: 100 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 900 pH DC Resistance Max: 100 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 1 nH DC Resistance Max: 150 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 1.1 nH DC Resistance Max: 150 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 1.2 nH DC Resistance Max: 150 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 1.3 nH DC Resistance Max: 250 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 1.4 nH DC Resistance Max: 250 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 1.5 nH DC Resistance Max: 250 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 1.6 nH DC Resistance Max: 250 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 1.7 nH DC Resistance Max: 250 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 1.8 nH DC Resistance Max: 250 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 1.9 nH DC Resistance Max: 350 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 10 nH DC Resistance Max: 1.35 Ω Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 10.8 nH DC Resistance Max: 1.35 Ω Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 12 nH DC Resistance Max: 1.55 Ω Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 13.8 nH DC Resistance Max: 1.75 Ω Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 15 nH DC Resistance Max: 1.75 Ω Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 17 nH DC Resistance Max: 1.95 Ω Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 18 nH DC Resistance Max: 2.15 Ω Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 2 nH DC Resistance Max: 350 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 2.1 nH DC Resistance Max: 350 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 2.2 nH DC Resistance Max: 350 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 2.3 nH DC Resistance Max: 350 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 2.4 nH DC Resistance Max: 350 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 2.5 nH DC Resistance Max: 350 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 2.6 nH DC Resistance Max: 350 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 2.7 nH DC Resistance Max: 350 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 2.8 nH DC Resistance Max: 450 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 2.9 nH DC Resistance Max: 450 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 20.8 nH DC Resistance Max: 2.55 Ω Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 200 pH DC Resistance Max: 100 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 22 nH DC Resistance Max: 2.65 Ω Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 27 nH DC Resistance Max: 3.25 Ω Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 3 nH DC Resistance Max: 450 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 3.1 nH DC Resistance Max: 450 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 3.2 nH DC Resistance Max: 450 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 3.3 nH DC Resistance Max: 450 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 3.4 nH DC Resistance Max: 550 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 3.5 nH DC Resistance Max: 550 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 3.6 nH DC Resistance Max: 550 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 3.7 nH DC Resistance Max: 550 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 3.8 nH DC Resistance Max: 550 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 3.9 nH DC Resistance Max: 550 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 300 pH DC Resistance Max: 100 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 33 nH DC Resistance Max: 4.5 Ω Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 4.3 nH DC Resistance Max: 650 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 4.7 nH DC Resistance Max: 650 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 400 pH DC Resistance Max: 100 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 5.4 nH DC Resistance Max: 850 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 5.6 nH DC Resistance Max: 850 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 5.9 nH DC Resistance Max: 850 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 500 pH DC Resistance Max: 150 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 6.5 nH DC Resistance Max: 1.05 Ω Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 6.8 nH DC Resistance Max: 1.05 Ω Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 600 pH DC Resistance Max: 150 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 7.2 nH DC Resistance Max: 1.05 Ω Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 8 nH DC Resistance Max: 1.25 Ω Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 8.1 nH DC Resistance Max: 1.25 Ω Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 8.2 nH DC Resistance Max: 1.25 Ω Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 800 pH DC Resistance Max: 150 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 9.1 nH DC Resistance Max: 1.25 Ω Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 900 pH DC Resistance Max: 150 mΩ Q: 13 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402HQ Application: RF Type: Thin Film Rating: N/A Inductance: 1.3 nH DC Resistance Max: 120 mΩ Q: 16 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402HQ Application: RF Type: Thin Film Rating: N/A Inductance: 1.5 nH DC Resistance Max: 140 mΩ Q: 16 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402HQ Application: RF Type: Thin Film Rating: N/A Inductance: 1.8 nH DC Resistance Max: 140 mΩ Q: 16 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402HQ Application: RF Type: Thin Film Rating: N/A Inductance: 3.1 nH DC Resistance Max: 200 mΩ Q: 16 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402HQ Application: RF Type: Thin Film Rating: N/A Inductance: 3.9 nH DC Resistance Max: 200 mΩ Q: 16 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402HQ Application: RF Type: Thin Film Rating: N/A Inductance: 4.7 nH DC Resistance Max: 500 mΩ Q: 16 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AWCCA-TX535315-101 Standard: MP-A2 Coil Type: TX Coil Ferrite Shape: Square Coil Count: 1 Inductance of Layer 1 Coils: 10 μH DC Resistance:...

<< Prev