RCD Components, Inc. Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
| Product Name | Notes |
|---|---|
| APPLICATION: EQUIPMENT CALIBRATION RCD - The standard by which others are measured! RCD has been manufacturing precision resistors for more than 30 years, which have evolved into some of the... | |
| COMPACT ECONOMY STYLE CONSTRUCTION: Wirewound Aluminum Housed 150W-1000W RCD has been a key manufacturer of standard and custom Resistors/Capacitors /Coils/Delay Lines for over 40 years. RCD’s USA plant is the... | |
| MILITARY CHASSIS MOUNT Choice of insulated stranded wires embedded into case, standard units featuring lug terminals, straight lead wires, 4-terminal design or male fast-on terminal. Benefits: Widest selection in the... | |
| RCD’s AT and PT Series resistors offer inherent wirewound reliability and precision performance in all types of temperature sensing or compensating circuits. Sensors are wound with various alloys to achieve... | |
| Space-saving megohm resistors! RCD Series BC resistors are designed for precision high- megohm requirements where space is at a premium. Operat- ing temperature range is -55°C to +175°C. Type BC632... | |
| Typically half the size of conventional resistors! Type 202 is world’s smallest wirewound resistor! Series 200 resistors offer the same MIL-grade construction as Series 100 resistors except utilize proprietary materials... |
| << Prev | Next >> |