RCD Components, Inc. Radial Lead Megohm High Value Precision Resistors BC Series

Description
Space-saving megohm resistors! RCD Series BC resistors are designed for precision high- megohm requirements where space is at a premium. Operat- ing temperature range is -55°C to +175°C. Type BC632 features the smallest body size. Type BC630 features an increased voltage rating, wider resistance range, and the lowest cost. BC633 features two resistors within single package. Units are epoxy encapsulated for superior environ- mental protection. Wide resistance range up to 1000 MegOhm TC’s as low as ±25ppm available Standard tolerance is ±1%; 0.1% available Significant space savings over axial lead resistors Available on Tape & Reel Economically priced Precision quality, excellent stability, low inductance
Datasheet
Description
Space-saving megohm resistors! RCD Series BC resistors are designed for precision high- megohm requirements where space is at a premium. Operat- ing temperature range is -55°C to +175°C. Type BC632 features the smallest body size. Type BC630 features an increased voltage rating, wider resistance range, and the lowest cost. BC633 features two resistors within single package. Units are epoxy encapsulated for superior environ- mental protection. Wide resistance range up to 1000 MegOhm TC’s as low as ±25ppm available Standard tolerance is ±1%; 0.1% available Significant space savings over axial lead resistors Available on Tape & Reel Economically priced Precision quality, excellent stability, low inductance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radial Lead Megohm High Value Precision Resistors - BC Series - RCD Components, Inc.
Manchester, NH, USA
Radial Lead Megohm High Value Precision Resistors
BC Series
Radial Lead Megohm High Value Precision Resistors BC Series
Space-saving megohm resistors! RCD Series BC resistors are designed for precision high- megohm requirements where space is at a premium. Operat- ing temperature range is -55°C to +175°C. Type BC632 features the smallest body size. Type BC630 features an increased voltage rating, wider resistance range, and the lowest cost. BC633 features two resistors within single package. Units are epoxy encapsulated for superior environ- mental protection. Wide resistance range up to 1000 MegOhm TC’s as low as ±25ppm available Standard tolerance is ±1%; 0.1% available Significant space savings over axial lead resistors Available on Tape & Reel Economically priced Precision quality, excellent stability, low inductance

Space-saving megohm resistors!

RCD Series BC resistors are designed for precision high- megohm requirements where space is at a premium. Operat- ing temperature range is -55°C to +175°C. Type BC632 features the smallest body size. Type BC630 features an increased voltage rating, wider resistance range, and the lowest cost. BC633 features two resistors within single package. Units are epoxy encapsulated for superior environ- mental protection.

  • Wide resistance range up to 1000 MegOhm
  • TC’s as low as ±25ppm available
  • Standard tolerance is ±1%; 0.1% available
  • Significant space savings over axial lead resistors
  • Available on Tape & Reel
  • Economically priced
  • Precision quality, excellent stability, low inductance
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number BC Series
Product Name Radial Lead Megohm High Value Precision Resistors
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Gull Wing Leads (optional feature); Radial Leads
Resistance Range 300000 to 1.00E9 ohms
Tolerance 0.1000 to 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details