RCD Components, Inc. Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
‘Blu-Chip’ performance at an economical price! RCD’s expertise in the field of ultra-precision resistors since 1973, combined with the latest in automated chip resistor production equipment, enables precision chip resistors...
GENERAL FUSIBLE Low Cost Circuit Protection! RCD pioneered fusible film resistors in the early 1970’s as a low cost approach to circuit protection in case of overload or component failure.
HIGH SURGE APPLIICATION Benefits: High surge/high pulse capability Low inductance/high frequency performance Rugged hot molded construction 1/8W and 2W sizes in development Surface mount styles in development Carbon composition resistors...
HIGH VOLTAGE FILM MATCHED SETS, NETWORKS RCD has been a key manufacturer of standard and custom Resistors/Capacitors /Coils/Delay Lines for over 40 years. RCD’s USA plant is the home of...
Designed for mounting on high - power capacitors with industry - standard .875” & 1.25” terminal spacing (non - standard Mounting spans available from 0.5” to 2.5”) New CDF Series...

<< Prev Next >>