RCD Components, Inc. Resistor;Thin Film;Res 10 Kilohms;Pwr-Rtg 0.1 W;Tol 0.01%;SMT;0603;Precision BLU0603-1002-TT10W

Description
Resistor;Thin Film;Res 10 Kilohms;Pwr-Rtg 0.1 W;Tol 0.01%;SMT;0603;Preci sion
Description
Resistor;Thin Film;Res 10 Kilohms;Pwr-Rtg 0.1 W;Tol 0.01%;SMT;0603;Preci sion

Suppliers

Company
Product
Description
Supplier Links
Resistor;Thin Film;Res 10 Kilohms;Pwr-Rtg 0.1 W;Tol 0.01%;SMT;0603;Precision - 70183927 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thin Film;Res 10 Kilohms;Pwr-Rtg 0.1 W;Tol 0.01%;SMT;0603;Precision
70183927
Resistor;Thin Film;Res 10 Kilohms;Pwr-Rtg 0.1 W;Tol 0.01%;SMT;0603;Precision 70183927
Resistor;Thin Film;Res 10 Kilohms;Pwr-Rtg 0.1 W;Tol 0.01%;SMT;0603;Preci sion

Resistor;Thin Film;Res 10 Kilohms;Pwr-Rtg 0.1 W;Tol 0.01%;SMT;0603;Precision

Supplier's Site
Res, Thin Film, 10K, 0.01%, 0.1W, 0603; Resistance Rcd (Resistors Coils Delaylines) - 14M8153 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K, 0.01%, 0.1W, 0603; Resistance Rcd (Resistors Coils Delaylines)
14M8153
Res, Thin Film, 10K, 0.01%, 0.1W, 0603; Resistance Rcd (Resistors Coils Delaylines) 14M8153
RES, THIN FILM, 10K, 0.01%, 0.1W, 0603; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:BLU SeriesRoHS Compliant: Yes

RES, THIN FILM, 10K, 0.01%, 0.1W, 0603; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:BLU SeriesRoHS Compliant: Yes

Supplier's Site
Res, Thin Film, 10K, 0.01%, 0.1W, 0603, Reel; Resistance Rcd (Resistors Coils Delaylines) - 68K1403 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K, 0.01%, 0.1W, 0603, Reel; Resistance Rcd (Resistors Coils Delaylines)
68K1403
Res, Thin Film, 10K, 0.01%, 0.1W, 0603, Reel; Resistance Rcd (Resistors Coils Delaylines) 68K1403
RES, THIN FILM, 10K, 0.01%, 0.1W, 0603, REEL; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75VRoHS Compliant: Yes

RES, THIN FILM, 10K, 0.01%, 0.1W, 0603, REEL; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 70183927 14M8153 68K1403
Product Name Resistor;Thin Film;Res 10 Kilohms;Pwr-Rtg 0.1 W;Tol 0.01%;SMT;0603;Precision Res, Thin Film, 10K, 0.01%, 0.1W, 0603; Resistance Rcd (Resistors Coils Delaylines) Res, Thin Film, 10K, 0.01%, 0.1W, 0603, Reel; Resistance Rcd (Resistors Coils Delaylines)
Category / Application General Use; Precision Resistor Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Coiled Wire Resistor; Thin Film (Chip) Coiled Wire Resistor; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 0.0100 +/- % 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details