RCD Components, Inc. Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
APPLICATION: CUSTOM REQUIREMENT Widest selection in the industry! Low cost resulting from automated production PCB space savings over discrete components Custom circuits available Exclusive SWIFT™ delivery available (refer to DSN...
CARBON COMPOSITE REPLACEMENT Pulse tolerant surface mount resistors! Series PRM withstand high energy pulses, and are superior to conventional film & wirewound types. The heavy duty construction features a ceramic...
CC REPLACEMENT Cost effective high-voltage surge resistors to 200 joules Available on RCD’s exclusive SWIFT™program Molded surface mount version available (PRM series) Excellent Low Cost Replacement for Composition Resistors Series...
GENERAL POWER PWLL and PWH resistors are designed for general purpose and semi-precision power applications. The ceramic construction is fireproof and resistant to moisture & solvents. The internal element is...
GENERAL POWER Low cost and the industry’s broadest selection! Available from stock in popular sizes (5W & 10W, 0.1 Ω to 5K ) and selected values in other sizes; non-stock...
HIGH VOLTAGE & HIGH VALUE CYLINDRICAL RESISTORS RCD’s high voltage thick-film resistors represent the most advanced technology in the industry. Series RG is designed for semi-precision applications, offering a low...
MINIATURE POWER RCD‘s oxide film resistors are ideally suited for medium-power applications. Surge levels exceed that of other film constructions. A thick complex-oxide material is deposited on a ceramic core...
PRECISION HI VOLTAGE/VALUE RCD’s high voltage thick-film resistors represent the most advanced technology in the industry. Series RG is designed for semi-precision applications, offering a low cost solution up to...
Q Series (economy) are designed for precision circuits (DC 5 and low frequency AC). The standard construction features well-proven wirewound technology. Customized WW and NiCr film designs are available for...
TEMPERATURE SENSING RADIAL LEAD, EPOXY PRECISION WIREWOUND RESISTORS RCD’s AT and PT Series resistors offer inherent wirewound reliability and precision performance in all types of temperature sensing or compensating circuits.
VERTICAL MOUNT CURRENT SENSE Significant space savings compared to axial-lead types! PV, PVH, and PWV resistors are designed for power applications where space is at a premium. The PV series...
VERTICAL MOUNT POWER MINI Significant space savings compared to axial-lead types! PV, PVH, and PWV resistors are designed for power applications where space is at a premium. The PV series...
VERTICAL MOUNT POWER RESISTORS Significant space savings compared to axial-lead types! PV, PVH, and PWV resistors are designed for power applications where space is at a premium. The PV series...

<< Prev Next >>