RCD Components, Inc. Resistor, Precision, 10Kohm, 100Mw, 0.01%, Full Reel; Resistance Rcd (Resistors Coils Delaylines) BLU0603-1002-TT10 Q

Description
RESISTOR, PRECISION, 10KOHM, 100mW, 0.01%, FULL REEL; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: No
Description
RESISTOR, PRECISION, 10KOHM, 100mW, 0.01%, FULL REEL; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Precision, 10Kohm, 100Mw, 0.01%, Full Reel; Resistance Rcd (Resistors Coils Delaylines) - 06H2158 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Precision, 10Kohm, 100Mw, 0.01%, Full Reel; Resistance Rcd (Resistors Coils Delaylines)
06H2158
Resistor, Precision, 10Kohm, 100Mw, 0.01%, Full Reel; Resistance Rcd (Resistors Coils Delaylines) 06H2158
RESISTOR, PRECISION, 10KOHM, 100mW, 0.01%, FULL REEL; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: No

RESISTOR, PRECISION, 10KOHM, 100mW, 0.01%, FULL REEL; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06H2158
Product Name Resistor, Precision, 10Kohm, 100Mw, 0.01%, Full Reel; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Coiled Wire Resistor; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details