RCD Components, Inc. Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
| Product Name | Notes |
|---|---|
| APPLICATION: TO-220 High Performance Molded Heat-Sink Resistors RCD’s MP series feature power film resistor elements designed for excellent environmental stability as well as superior high- frequency performance (custom designs up... | |
| APPLICATIONS: CUSTOM, GENERAL PURPOSE Over 30 years of hybrid experience! As a thick film specialist, RCD had been supplying premetallized substrates to hybrid manufacturers for years. These substrates typically included... | |
| Award winning design! High power density at low prices! RCD Series HDP resistors were designed to offer precision performance in TO-126, TO-220 and TO-247 style packages. The cost effective design... | |
| Exceptional perfomance and reliability is achieved via highest grade materials and processing. An all-welded wirewound construction is standard, featuring premium-grade wire for superior stability and surge capability. Opt. L low... | |
| FUSIBLE FILM RESISTORS Low Cost Circuit Protection! RCD pioneered fusible film resistors in the early 1970’s as a low cost approach to circuit protection in case of overload or component... | |
| GENERAL APPLICATIONS RCD’s Series MC resistors utilize precision thick film technology offering inherently low inductance, exceptional reliability and superior performance. Heavy plating with NO LEACHTM nickel barrier assures superb solderability... | |
| GENERAL PURPOSE Precision performance, industry’s lowest price! RCD’s GP metal film resistors and FP flameproof version are designed to provide high performance and reliability at low costs. Improved performance over... | |
| GENERAL SM Low cost, carbon film MELFs! Pulse voltage to 3KV! Quality levels are unsurpassed due to stringent process con - trols. Automated Far East production results in low prices. | |
| GENERAL SM Metal film performance, economical price! RCD Series MGP melf* resistors utilize precision film technology which is inherently low inductance, low noise, and high stability even after extended periods. | |
| HEAT SINK WATER COOLED Choice of insulated stranded wires embedded into case, standard units featuring lug terminals, straight lead wires, 4-terminal design or male fast-on terminal. Benefits: Widest selection in... | |
| HEAT SINK WATER COOLED CONSTRUCTION: WIREWOUND LIQUID COOLED 500W | |
| HIGH FREQUENCY AXIAL MICROWAVE APPLICATIONS RCD has been a key manufacturer of standard and custom Resistors/Capacitors /Coils/Delay Lines for over 40 years. RCD’s USA plant is the home of the... | |
| HIGH SURGE RESISTOR Type PCN resistors are manufactured from carbon and ceramic granules into a solid bulk composition enabling pulse capabilities unmatched by wirewound or film resistors. Marking is alpha-numeric... | |
| HIGH VALUE SURFACE MOUNT RESISTOR HR SERIES - Industry’s Highest Value Chip Resistors! RCD’s HR Series offers excellent stability for applications requiring high ohmic values such as X-Ray equipment, photomultipliers,... | |
| HIGH VOLTAGE THICK FILM RESISTORS RCD has been a key manufacturer of standard and custom Resistors/Capacitors /Coils/Delay Lines for over 40 years. RCD’s USA plant is the home of the... | |
| LINE FEED FUSIBLR WIREWOUND RESISTOR RCD type LF2 is designed to provide circuit protection for telecom applications, such as line feed, ADSL, HDSL, and switching networks, as well as snubber... | |
| LOW DISTORTION AUDIO RESISTOR CONSTRUCTION: THIN FILM AXIAL RCD has been a key manufacturer of standard and custom Resistors/Capacitors /Coils/Delay Lines for over 40 years. RCD’s USA plant is the... | |
| LOW OHM CHIP RESISTORS RCD’s ML series offers cost-effective solutions for low resistance applications and are particularly ideal for various types of current sensing, voltage dividing, battery and pulse circuits,... | |
| LOW VALUE LOW TOLERANCE Four-Terminal Current Sensing as low as 0.0005Ω RCD’s Series LVF resistors feature a 4-terminal “Kelvin” design to eliminate the effects of lead resistance. Precision resistive element... | |
| LOW VALUE PRECISION TOLERANCE & TC Four-Terminal Current Sensing as low as 0.0005Ω RCD’s Series LVF resistors feature a 4-terminal “Kelvin” design to eliminate the effects of lead resistance. Precision... | |
| MA Series (mini) are designed for precision circuits (DC 5 and low frequency AC). The standard construction features well-proven wirewound technology. Customized WW and NiCr film designs are available for... | |
| MICRO RADIAL LEAD CONSTRUCTION: THICK FILM RADIAL RCD has been a key manufacturer of standard and custom Resistors/Capacitors /Coils/Delay Lines for over 40 years. RCD’s USA plant is the home... | |
| MINIATURE AXIAL Industry’s smallest power film resistors! Increased power is achieved by a special film process and high grade alumina cores. The unique structure of these materials also achieves increased... | |
| MINIATURE AXIAL World’s smallest axial-lead resistors! RCD Series MFA resistors were originally developed to fulfill specialty aerospace requirements but have found numerous uses in industrial and medical applications, including hearing... | |
| MOLDED FILM SURFACE MOUNT Value Range: 0.1W TO 1M RCD has been a key manufacturer of standard and custom Resistors/Capacitors /Coils/Delay Lines for over 40 years. RCD’s USA plant is... | |
| NETWORK SURFACE MOUNT LEADLESS CHIP CARRIER RCD has been a key manufacturer of standard and custom Resistors/Capacitors /Coils/Delay Lines for over 40 years. RCD’s USA plant is the home of... | |
| OPEN AIR LOW VALUE LOW CURRENT SHUNT RESISTORS RCD’s OA series offers cost-effective performance for a wide range of current shunt/sense applications 3 . The non-insulated open-air design fea -... | |
| PC Series (radial) are designed for precision circuits (DC 5 and low frequency AC). The standard construction features well-proven wirewound technology. Customized WW and NiCr film designs are available for... | |
| POWER SM RCD’s MPF Series utilize special filming processes and highest grade materials to achieve high power density, yet the economical MELF package enables pricing well below rectangular counterparts. The... | |
| PRECISION METAL FILM RESISTORS Military-grade performance at commercial grade price! RCD MF Series metal film resistors have been designed to meet or surpass the performance levels of MIL-R-10509 characteristics D,... | |
| PRECISION RCD Series HM hermetically sealed precision metal film resistors are designed for demanding applications including high humidity, salt atmosphere, and other hostile environ- ments. The improved environmental stability is... | |
| RCD Series MW provide a cost-effective solution for demanding applications. Advantages include superior surge capability, improved temperature stability, moisture resistance, noise, and a significant space and cost savings over molded... | |
| TEMPERATURE SENSING APPLICATIONS CONSTRUCTION: HERMETIC SEAL PTC SENS Value Range: 10W TO 10K RCD has been a key manufacturer of standard and custom Resistors/Capacitors /Coils/Delay Lines for over 40 years. | |
| TEMPERATURE SENSING METAL FILM RESISTORS Linear positive temperature coefficients: LP & MLP temperature sensitive resistors feature linear positive T.C.’s in a wide range of R/T slopes. The series was developed... | |
| TEMPERATURE SENSING METAL FILM RESISTORS Linear positive temperature coefficients: LP & MLP temperature sensitive resistors feature linear positive T.C.’s in a wide range of R/T slopes. The series was developed... | |
| TEMPERATURE SENSING RESISTOR PTC, SURFACE MOUNT CONSTRUCTION: HERMETIC SEAL PTC SENS Value Range: 10W TO 10K RCD has been a key manufacturer of standard and custom Resistors/Capacitors /Coils/Delay Lines for... | |
| TEMPERATURE SENSITIVE METAL FILM SURFACE MOUNT RESISTORS Linear positive temperature coefficients: LP & MLP temperature sensitive resistors feature linear positive T.C.’s in a wide range of R/T slopes. The series... | |
| THICK FILM MICRO RADIAL LEAD FILM RESISTOR Value Range: 1 Ohm TO 10 MOhm RCD has been a key manufacturer of standard and custom Resistors/Capacitors /Coils/Delay Lines for over 40... | |
| THICK FILM PRECISION MILITARY GRADE SURFACE MOUNT RESISTORS Precision performance to 0.1% 50ppm/°C! RCD series MCT chip resistors are designed to meet applicable performance requirements of MIL-PRF-55342 1 . Variety... | |
| THICK FILM VOLTAGE DIVIDER OPEN VALUE RANGE RCD has been a key manufacturer of standard and custom Resistors/Capacitors /Coils/Delay Lines for over 40 years. RCD’s USA plant is the home... | |
| ULTRA LOW VALUE Series LOR rectangular shape and high thermal conductivity ceram - ic case efficiently transfers heat from the internal element resulting in excellent stability and overload capability. The... | |
| ULTRA PRECISION APPLICATIONS Nichrosil™ Metal Foil - Unsurpassed Performance Series HP resistors feature a metal foil construction for the most demanding applications. Series VS feature a thin film c onstruction... | |
| ULTRA PRECISION RCD’s PMF Series meets the need for ultra-precision performance when product reliability is a must. Stability levels (comparable to those of precision wirewound resistors), coupled with the excellent... |
| << Prev | Next >> |