RCD Components, Inc. Res, Thin Film, 1K, 0.01%, 0.1W, 0603, Reel; Resistance Rcd (Resistors Coils Delaylines) BLU0603-1001-TT10 Q

Description
RES, THIN FILM, 1K, 0.01%, 0.1W, 0603, REEL; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: No
Description
RES, THIN FILM, 1K, 0.01%, 0.1W, 0603, REEL; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 1K, 0.01%, 0.1W, 0603, Reel; Resistance Rcd (Resistors Coils Delaylines) - 06H2157 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K, 0.01%, 0.1W, 0603, Reel; Resistance Rcd (Resistors Coils Delaylines)
06H2157
Res, Thin Film, 1K, 0.01%, 0.1W, 0603, Reel; Resistance Rcd (Resistors Coils Delaylines) 06H2157
RES, THIN FILM, 1K, 0.01%, 0.1W, 0603, REEL; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: No

RES, THIN FILM, 1K, 0.01%, 0.1W, 0603, REEL; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06H2157
Product Name Res, Thin Film, 1K, 0.01%, 0.1W, 0603, Reel; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Coiled Wire Resistor; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details