RCD Components, Inc. Res, Thin Film, 100R, 0.01%, 0.1W, 0603, Reel; Resistance Rcd (Resistors Coils Delaylines) BLU0603-1000-TT10Q

Description
RES, THIN FILM, 100R, 0.01%, 0.1W, 0603, REEL; Resistance:100ohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Qualification:- RoHS Compliant: No
Description
RES, THIN FILM, 100R, 0.01%, 0.1W, 0603, REEL; Resistance:100ohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Qualification:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 100R, 0.01%, 0.1W, 0603, Reel; Resistance Rcd (Resistors Coils Delaylines) - 06H2156 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100R, 0.01%, 0.1W, 0603, Reel; Resistance Rcd (Resistors Coils Delaylines)
06H2156
Res, Thin Film, 100R, 0.01%, 0.1W, 0603, Reel; Resistance Rcd (Resistors Coils Delaylines) 06H2156
RES, THIN FILM, 100R, 0.01%, 0.1W, 0603, REEL; Resistance:100ohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Qualification:- RoHS Compliant: No

RES, THIN FILM, 100R, 0.01%, 0.1W, 0603, REEL; Resistance:100ohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06H2156
Product Name Res, Thin Film, 100R, 0.01%, 0.1W, 0603, Reel; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Coiled Wire Resistor; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
View Details
2 suppliers
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details